OSRAM Opto Semiconductors Power TOPLED LY E67F

Description
Power TOPLED, Enhanced thin film LED, yellow (Y), white P-LCC-4 package, colorless clear resin Product Features Package: white PLCC-4 package colorless clear resin Feature of the device: more light due to higher optical efficiency Color: yellow (593 nm) Viewing angle at 50 % IV: 120 Technology: InGaAlP Thinfilm Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 2000 pcs. on ∅ 180 mm reel, 8000 pcs. on ∅ 330 mm reel ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)
Description
Power TOPLED, Enhanced thin film LED, yellow (Y), white P-LCC-4 package, colorless clear resin Product Features Package: white PLCC-4 package colorless clear resin Feature of the device: more light due to higher optical efficiency Color: yellow (593 nm) Viewing angle at 50 % IV: 120 Technology: InGaAlP Thinfilm Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 2000 pcs. on ∅ 180 mm reel, 8000 pcs. on ∅ 330 mm reel ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)

Suppliers

Company
Product
Description
Supplier Links
Power TOPLED - LY E67F - OSRAM Opto Semiconductors
San Jose, CA, USA
Power TOPLED
LY E67F
Power TOPLED LY E67F
Power TOPLED, Enhanced thin film LED, yellow (Y), white P-LCC-4 package, colorless clear resin Product Features Package: white PLCC-4 package colorless clear resin Feature of the device: more light due to higher optical efficiency Color: yellow (593 nm) Viewing angle at 50 % IV: 120 Technology: InGaAlP Thinfilm Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 2000 pcs. on ∅ 180 mm reel, 8000 pcs. on ∅ 330 mm reel ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)

Power TOPLED, Enhanced thin film LED, yellow (Y), white P-LCC-4 package, colorless clear resin

Product Features

  • Package: white PLCC-4 package colorless clear resin
  • Feature of the device: more light due to higher optical efficiency
  • Color: yellow (593 nm)
  • Viewing angle at 50 % IV: 120
  • Technology: InGaAlP Thinfilm
  • Assembly methods: suitable for all SMT assembly methods
  • Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01
  • Packing unit: 8 mm tape with 2000 pcs. on ∅ 180 mm reel, 8000 pcs. on ∅ 330 mm reel
  • ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)
Supplier's Site

Technical Specifications

  OSRAM Opto Semiconductors
Product Category Light Emitting Diodes (LED)
Product Number LY E67F
Product Name Power TOPLED
LED Type Yellow
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736287 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
Mini-mold Chip LED - SML-D13UW(C) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Red
Peak Wavelength 620 nm (6200 Å)
View Details
2 suppliers