OSRAM Opto Semiconductors Datasheets for Phototransistors
Phototransistors are solid-state light detectors with internal gain that are used to provide analog or digital signals. They detect visible, ultraviolet and near-infrared light from a variety of sources and are more sensitive than photodiodes. This category includes photodarlingtons.
Phototransistors: Learn more
| Product Name | Notes |
|---|---|
| 3 mm (T1) Plastic Package, with or w/o Daylight Filter, Half Angle ±12 ° | |
| 3 mm (T1) Plastic Package, with or w/o Daylight Filter, Half Angle ±25 ° | |
| 5 mm (T1 ¾) Plastic Package, clear, Half Angle ±25 ° | |
| 5 mm (T1 ¾) Plastic Package, with Daylight Filter, Half Angle ±25 ° | |
| 5 mm (T1 ¾) Plastic Package, with or w/o Daylight Filter, Half Angle ±10 ° | |
| 5 mm (T1 ¾) Plastic Package, with or w/o Daylight Filter, Half Angle ±40 ° | |
| Ambient light sensor with improved Vlambda Characteristics in SMT Chipled Package | |
| Ambient light sensor with V-lambda Characteristics in SMT Smart DIL package | |
| Ambient light sensor with V-lambda characteristics in T1 (3mm) package | |
| Ambient light sensor with Vlambda Characteristics in SMT Chipled Package | |
| Large area Phototransistor in SMT Package | |
| Phototransistor, Miniature Package, Half angle ±18 ° | |
| Phototransistor, TO-18 Metal Can, Lead (Pb) Free Product - RoHS Compliant | |
| Phototransitor in SMT CHIPLED Package | |
| Sidelooker Package, Daylight Filter, Half Angle ±14 ° | |
| SMT Micro SIDELED package | |
| SMT MIDLED package, Top-and Sidelooker, half angle +-20° | |
| SMT SIDELED Package, with or w/o Daylight Filter | |
| SMT Smart DIL package, 0.55 mm2 radiant sensitive area | |
| SMT SmartLED Package 0603 | |
| SMT TOPLED Package with Lens; half angle +-25° | |
| SMT TOPLED Package with reverse gull-wing, with or w/o Daylight Filter | |
| SMT TOPLED Package, with or w/o Daylight Filter |