OSRAM Opto Semiconductors Power IR Emitter (>40mW) SFH 4647

Description
SMT MIDLED Sidelooker, half angle ±15°, typ. 90 mW/sr at 100 mA
Description
SMT MIDLED Sidelooker, half angle ±15°, typ. 90 mW/sr at 100 mA

Suppliers

Company
Product
Description
Supplier Links
Power IR Emitter (>40mW) - SFH 4647 - OSRAM Opto Semiconductors
San Jose, CA, USA
Power IR Emitter (>40mW)
SFH 4647
Power IR Emitter (>40mW) SFH 4647
SMT MIDLED Sidelooker, half angle ±15°, typ. 90 mW/sr at 100 mA

SMT MIDLED Sidelooker, half angle ±15°, typ. 90 mW/sr at 100 mA

Supplier's Site

Technical Specifications

  OSRAM Opto Semiconductors
Product Category Light Emitting Diodes (LED)
Product Number SFH 4647
Product Name Power IR Emitter (>40mW)
LED Type Infrared
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2043931 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 846-SLI-580DT3F-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: Radial
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
2 suppliers
LED Indication - Discrete - 1497-1267-1-ND - DigiKey
Specs
LED Package: 2-SMD, No Lead
LED Type Green
Peak Wavelength 515 nm (5150 Å)
View Details