OSRAM Opto Semiconductors Datasheets for Light Emitting Diodes (LED)

Light-emitting diodes (LED) are PN junction devices that give off light radiation when biased in the forward direction. LEDs are used in a wide variety of indication applications.
Light Emitting Diodes (LED): Learn more

Page: 1 2 3 4 5 6 7 8
Product Name Notes
DURIS® P 10, 3000 K - 6500 K (white), CRI min. 70 ( typ. 72 ), typ. 1100 lm @ 5000 K, 85 °C, typ. 140 lm/W @ 5000 K,...
DURIS® S 10, 2700 K - 4000 K (white), CRI min. 90 ( typ. 92 ), typ. 1150 lm @ 3000 K, typ. 101 lm/W @ 3000 K Product Features...
DURIS® S 10, 2700 K - 4000 K (white), CRI min. 90 ( typ. 92 ), typ. 850 lm @ 3000 K, typ. 101 lm/W @ 3000 K Product Features...
DURIS® S 10, 2700 K - 6500 K (white), CRI min. 80 ( typ. 82 ), typ. 1050 lm @ 3000 K, typ. 125 lm/W @ 3000 K Product Features...
DURIS® S 10, 2700 K - 6500 K (white), CRI min. 80 ( typ. 82 ), typ. 1400 lm @ 3000 K, typ. 123 lm/W @ 3000 K Product Features...
DURIS® S 5, 2000 K - 4000 K (white), CRI min. 90 ( typ. 92 ), typ. 97 lm @ 3000 K, typ. 1.#INF lm/W @ 3000 K Product Features...
DURIS® S 5, 2700 K - 4000 K (white), CRI min. 90 ( typ. 92 ), typ. 25 lm @ 3000 K, typ. 133 lm/W @ 3000 K Product Features...
DURIS® S 5, 2700 K - 6500 K (white), CRI min. 80 ( typ. 82 ), typ. 26 lm @ 3000 K, typ. 1.#INF lm/W @ 3000 K Product Features...
DURIS® S 5, 2700 K - 6500 K (white), CRI min. 80 ( typ. 82 ), typ. 28 lm @ 3000 K, typ. 149 lm/W @ 3000 K Product Features...
DURIS® S 5, 2700 K - 6500 K (white), CRI min. 80 ( typ. 82 ), typ. 28.5 lm @ 3000 K, typ. 1.#INF lm/W @ 3000 K Product Features...
DURIS® S 8, 2700 K - 4000 K (white), CRI min. 90 ( typ. 92 ), typ. 390 lm @ 3000 K, typ. 105 lm/W @ 3000 K Product Features...
DURIS® S 8, 2700 K - 4000 K (white), CRI min. 90 ( typ. 92 ), typ. 480 lm @ 3000 K, typ. 103 lm/W @ 3000 K Product Features...
DURIS® S 8, 2700 K - 6500 K (white), CRI min. 80 ( typ. 82 ), typ. 500 lm @ 3000 K, typ. 134 lm/W @ 3000 K Product Features...
DURIS® S 8, 2700 K - 6500 K (white), CRI min. 80 ( typ. 82 ), typ. 610 lm @ 3000 K, typ. 131 lm/W @ 3000 K Product Features...
SOLERIQ® S 13, 2700 K - 4000 K (white), CRI min. 90, typ. 1050 lm @ 3000 K, 85 °C, typ. 101 lm/W @ 3000 K, 85 °C Product Features...
SOLERIQ® S 13, 2700 K - 4000 K (white), CRI min. 90, typ. 1733 lm @ 3000 K, 85 °C, typ. 100 lm/W @ 3000 K, 85 °C Product Features...
SOLERIQ® S 13, 2700 K - 4000 K (white), CRI min. 90, typ. 2077 lm @ 3000 K, 85 °C, typ. 100 lm/W @ 3000 K, 85 °C Product Features...
SOLERIQ® S 13, 2700 K - 4000 K (white), CRI min. 90, typ. 2385 lm @ 3000 K, 85 °C, typ. 98 lm/W @ 3000 K, 85 °C Product Features...
SOLERIQ® S 13, 2700 K - 4000 K (white), CRI min. 90, typ. 710 lm @ 3000 K, 85 °C, typ. 102 lm/W @ 3000 K, 85 °C Product Features...
SOLERIQ® S 13, 2700 K - 6500 K (white), CRI min. 80, typ. 1415 lm @ 3000 K, 85 °C, typ. 136 lm/W @ 3000 K, 85 °C Product Features...
SOLERIQ® S 13, 2700 K - 6500 K (white), CRI min. 80, typ. 2325 lm @ 3000 K, 85 °C, typ. 134 lm/W @ 3000 K, 85 °C Product Features...
SOLERIQ® S 13, 2700 K - 6500 K (white), CRI min. 80, typ. 2735 lm @ 3000 K, 85 °C, typ. 132 lm/W @ 3000 K, 85 °C Product Features...
SOLERIQ® S 13, 2700 K - 6500 K (white), CRI min. 80, typ. 3205 lm @ 3000 K, 85 °C, typ. 132 lm/W @ 3000 K, 85 °C Product Features...
SOLERIQ® S 13, 2700 K - 6500 K (white), CRI min. 80, typ. 962 lm @ 3000 K, 85 °C, typ. 139 lm/W @ 3000 K, 85 °C Product Features...
SOLERIQ® S 13, 4000 K - 6500 K (white), CRI min. 70, typ. 3055 lm @ 3000 K, 85 °C, typ. 147 lm/W @ 3000 K, 85 °C Product Features...
SOLERIQ® S 13, 4000 K - 6500 K (white), CRI min. 70, typ. 3540 lm @ 5000 K, 85 °C, typ. 146 lm/W @ 5000 K, 85 °C Product Features...
SOLERIQ® S 19, 2700 K - 4000 K (white), CRI min. 90, typ. 2700 lm @ 3000 K, 85 °C, typ. 111 lm/W @ 3000 K, 85 °C Product Features...
SOLERIQ® S 19, 2700 K - 5000 K (white), CRI min. 80, typ. 6460 lm @ 3000 K, 85 °C, typ. 120 lm/W @ 3000 K, 85 °C Product Features...
SOLERIQ® S 19, 4000 K - 6500 K (white), CRI min. 70, typ. 7401 lm @ 5000 K, 85 °C, typ. 137 lm/W @ 5000 K, 85 °C Product Features...
SOLERIQ® S 9, 2700 K - 4000 K (white), CRI min. 90, typ. 1035 lm @ 3000 K, 85 °C, typ. 99 lm/W @ 3000 K, 85 °C Product Features...
SOLERIQ® S 9, 2700 K - 4000 K (white), CRI min. 90, typ. 708 lm @ 3000 K, 85 °C, typ. 102 lm/W @ 3000 K, 85 °C Product Features...
SOLERIQ® S 9, 2700 K - 6500 K (white), CRI min. 80, typ. 1392 lm @ 3000 K, 85 °C, typ. 134 lm/W @ 3000 K, 85 °C Product Features...
SOLERIQ® S 9, 2700 K - 6500 K (white), CRI min. 80, typ. 1812 lm @ 3000 K, 85 °C, typ. 130 lm/W @ 3000 K, 85 °C Product Features...
SOLERIQ® S 9, 2700 K - 6500 K (white), CRI min. 80, typ. 958 lm @ 3000 K, 85 °C, typ. 1.#INF lm/W @ 3000 K, 85 °C Product Features...
This “Brilliant Color” version is designed for shop lighting applications. It features a high color quality which is similar to high intensity discharge lamps ( HID). Its brilliant light not...

<< Prev Next >>