OSRAM Opto Semiconductors Optoelectronics - LED Emitters - Infrared, UV, Visible SFH 4239

Description
Win Source Part Number: 1242450-SFH 4239 Category: Optoelectronics>LED Emitters - Infrared, UV, Visible Type: Infrared (IR) Package: Tape & Reel Orientation: Top View Standard Package: 500 Mounting: SMD (SMT) Current - DC Forward (If) (Max): 1A Viewing Angle: 40° Voltage - Forward (Vf) (Typ): 1.4V Wavelength: 940nm Radiant Intensity (Ie) Min @ If: 250mW/sr @ 1A Package / Case: 2-SMD, Gull Wing Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: ams-OSRAM USA Inc. Other Names: Q65110A9549,475-2912 -1,475-2912-2,SFH423 9,475-2912-6 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1242450-SFH 4239 Category: Optoelectronics>LED Emitters - Infrared, UV, Visible Type: Infrared (IR) Package: Tape & Reel Orientation: Top View Standard Package: 500 Mounting: SMD (SMT) Current - DC Forward (If) (Max): 1A Viewing Angle: 40° Voltage - Forward (Vf) (Typ): 1.4V Wavelength: 940nm Radiant Intensity (Ie) Min @ If: 250mW/sr @ 1A Package / Case: 2-SMD, Gull Wing Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: ams-OSRAM USA Inc. Other Names: Q65110A9549,475-2912 -1,475-2912-2,SFH423 9,475-2912-6 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Emitters - Infrared, UV, Visible
1242450-SFH 4239
Optoelectronics - LED Emitters - Infrared, UV, Visible 1242450-SFH 4239
Win Source Part Number: 1242450-SFH 4239 Category: Optoelectronics>LED Emitters - Infrared, UV, Visible Type: Infrared (IR) Package: Tape & Reel Orientation: Top View Standard Package: 500 Mounting: SMD (SMT) Current - DC Forward (If) (Max): 1A Viewing Angle: 40° Voltage - Forward (Vf) (Typ): 1.4V Wavelength: 940nm Radiant Intensity (Ie) Min @ If: 250mW/sr @ 1A Package / Case: 2-SMD, Gull Wing Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: ams-OSRAM USA Inc. Other Names: Q65110A9549,475-2912 -1,475-2912-2,SFH423 9,475-2912-6 Product Status: Obsolete

Win Source Part Number: 1242450-SFH 4239
Category: Optoelectronics>LED Emitters - Infrared, UV, Visible
Type: Infrared (IR)
Package: Tape & Reel
Orientation: Top View
Standard Package: 500
Mounting: SMD (SMT)
Current - DC Forward (If) (Max): 1A
Viewing Angle: 40°
Voltage - Forward (Vf) (Typ): 1.4V
Wavelength: 940nm
Radiant Intensity (Ie) Min @ If: 250mW/sr @ 1A
Package / Case: 2-SMD, Gull Wing
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: ams-OSRAM USA Inc.
Other Names: Q65110A9549,475-2912-1,475-2912-2,SFH4239,475-2912-6
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1242450-SFH 4239
Product Name Optoelectronics - LED Emitters - Infrared, UV, Visible
Peak Wavelength 940 nm (9400 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225171 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: .300" Microlight
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
LED Annunciator Retrofit Lamps - SMT Cluster -  - Data Display Products
Specs
LED Type Red; Green; Blue; White; Amber, Warm White
Peak Wavelength 465 to 634 nm (4650 to 6340 Å)
Luminous Intensity 600 to 740 milliCandela
View Details