OSRAM Opto Semiconductors Standard IR Emitter (<40mW) SFH 4656

Description
SMT MIDLED Sidelooker, half angle ±10°, typ. 60 mW/sr at 70 mA Product Features Peak wavelength: 1000 Package: SMT package Low profile component High power infrared LED
Description
SMT MIDLED Sidelooker, half angle ±10°, typ. 60 mW/sr at 70 mA Product Features Peak wavelength: 1000 Package: SMT package Low profile component High power infrared LED

Suppliers

Company
Product
Description
Supplier Links
Standard IR Emitter (<40mW) - SFH 4656 - OSRAM Opto Semiconductors
San Jose, CA, USA
Standard IR Emitter (<40mW)
SFH 4656
Standard IR Emitter (<40mW) SFH 4656
SMT MIDLED Sidelooker, half angle ±10°, typ. 60 mW/sr at 70 mA Product Features Peak wavelength: 1000 Package: SMT package Low profile component High power infrared LED

SMT MIDLED Sidelooker, half angle ±10°, typ. 60 mW/sr at 70 mA

Product Features

  • Peak wavelength: 1000
  • Package: SMT package
  • Low profile component
  • High power infrared LED
Supplier's Site

Technical Specifications

  OSRAM Opto Semiconductors
Product Category Light Emitting Diodes (LED)
Product Number SFH 4656
Product Name Standard IR Emitter (<40mW)
LED Type Infrared
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736298 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1040 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 1040 nm (10400 Å)
View Details
LED Indication - Discrete - ASMT-SGB5-ZW7Q3-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Green
Peak Wavelength 525 nm (5250 Å)
View Details