OSRAM Opto Semiconductors Standard IR Emitter (<40mW) SFH 4053

Description
Chipled, half angle ±70°, typ. 7 mW/sr at 70 mA Product Features Peak wavelength: 1000
Request a Quote
Description
Chipled, half angle ±70°, typ. 7 mW/sr at 70 mA Product Features Peak wavelength: 1000
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard IR Emitter (<40mW) - SFH 4053 - OSRAM Opto Semiconductors
San Jose, CA, USA
Standard IR Emitter (<40mW)
SFH 4053
Standard IR Emitter (<40mW) SFH 4053
Chipled, half angle ±70°, typ. 7 mW/sr at 70 mA Product Features Peak wavelength: 1000

Chipled, half angle ±70°, typ. 7 mW/sr at 70 mA

Product Features

  • Peak wavelength: 1000
Supplier's Site
IR LEDs - 7350585 - RS Components, Ltd.
Corby, Northants, United Kingdom
IR LEDs
7350585
IR LEDs 7350585
IR Emitter,High Power,CHIPLED,850nm, 140d

IR Emitter,High Power,CHIPLED,850nm,140d

Supplier's Site

Technical Specifications

  OSRAM Opto Semiconductors RS Components, Ltd.
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number SFH 4053 7350585
Product Name Standard IR Emitter (<40mW) IR LEDs
LED Type Infrared Infrared
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1000 milliwatts
Array Array
Number of Array Elements 1
View Details
EXCELED™ series chip LED - SML-H12V8T(C) - ROHM Semiconductor GmbH
Specs
LED Package: 2x1.25 (t=0.8)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers
Led Light Bar, White, 1600Lm, 10W; Light Color Sylvania - 23AH0677 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 10000 milliwatts
View Details