OSRAM Opto Semiconductors Datasheets for Lasers
Lasers are devices that produce intense beams of monochromatic, coherent radiation. The word "laser" is an acronym for Light Amplification by Stimulated Emission of Radiation.
Lasers: Learn more
| Product Name | Notes |
|---|---|
| 5mm radial plastic package Product Features Standard wavelength: 905 nm Low cost plastic package for large volumes Peak power: 25 ... 75 W (2 ... 100 ns duration, 0.1% duty... | |
| Blue single and multi mode lasers in TO package | |
| Closed housing Product Features Efficient radiation source for cw and pulsed operation Reliable InGa(Al)As strained layer quantum-well structure Small TO-220 package with efficient thermal coupling Included thermistor allows wavelegth control... | |
| Cyan single mode laser in TO package | |
| Green single mode lasers in TO package | |
| Laser diodes with integrated driver circuit for automotive applications Product Features High-Speed operation (< 30 ns pulse width) Strained InAlGaAs/GaAs QW-structures Low cost, small size plastic package Integrated FET and... | |
| Single Emitters, Nanostack |