OSRAM Opto Semiconductors Optics - LEDs - Light Pipes - Q65110A4111 Q65110A4111

Description
Manufacturer: OSRAM Opto Semiconductors Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 984560-Q65110A4111 Packaging: Tape & Reel Color: Green Categories: Optics - LEDs - Light Pipes Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: OSRAM Opto Semiconductors Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 984560-Q65110A4111 Packaging: Tape & Reel Color: Green Categories: Optics - LEDs - Light Pipes Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optics - LEDs - Light Pipes - Q65110A4111 - 984560-Q65110A4111 - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - Q65110A4111
984560-Q65110A4111
Optics - LEDs - Light Pipes - Q65110A4111 984560-Q65110A4111
Manufacturer: OSRAM Opto Semiconductors Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 984560-Q65110A4111 Packaging: Tape & Reel Color: Green Categories: Optics - LEDs - Light Pipes Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage

Manufacturer: OSRAM Opto Semiconductors Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 984560-Q65110A4111
Packaging: Tape & Reel
Color: Green
Categories: Optics - LEDs - Light Pipes
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 984560-Q65110A4111
Product Name Optics - LEDs - Light Pipes - Q65110A4111
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736290 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 405 nm (4050 Å)
View Details
LED Annunciator Retrofit Lamps - SMT Cluster -  - Data Display Products
Specs
LED Type Red; Green; Blue; White; Amber, Warm White
Peak Wavelength 465 to 634 nm (4650 to 6340 Å)
Luminous Intensity 600 to 740 milliCandela
View Details
E3P Amber LED Module - MD-HK-P3-Y - ECO Light LED
Specs
LED Type Orange
Optical Power Output 240 milliwatts
View Details