OSRAM Opto Semiconductors Optics - LEDs - Light Pipes - LY A67K-J2M1-26 LY A67K-J2M1-26

Description
Manufacturer: OSRAM Opto Semiconductors Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1167800-LY A67K-J2M1-26 Packaging: Cut Tape Color: Yellow Length: 4 mm Contact Plating: Tin Number of Elements: 1 Forward Voltage: 2.2 V Luminous Intensity: 22.4 mcd Peak Wavelength: 591 nm Forward Current: 2 mA Reverse Voltage: 12 V Viewing Angle: 120 ° Lens Color: Clear Height: 4 mm Number of Pins: 2 Wavelength: 587 nm Width: 3.6 mm Luminous Flux: 40 mlm Categories: Optics - LEDs - Light Pipes Case / Package: SMD/SMT Number of LEDs: 1 Lens Style: Circular, Colorless, Diffused, Round Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Depth: 4.2 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C REACH SVHC: No SVHC Test Current: 10 mA Max Operating Temperature: 100 °C Power Consumption: 45 mW Dominant Wavelength: 587 nm
Request a Quote Datasheet
Description
Manufacturer: OSRAM Opto Semiconductors Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1167800-LY A67K-J2M1-26 Packaging: Cut Tape Color: Yellow Length: 4 mm Contact Plating: Tin Number of Elements: 1 Forward Voltage: 2.2 V Luminous Intensity: 22.4 mcd Peak Wavelength: 591 nm Forward Current: 2 mA Reverse Voltage: 12 V Viewing Angle: 120 ° Lens Color: Clear Height: 4 mm Number of Pins: 2 Wavelength: 587 nm Width: 3.6 mm Luminous Flux: 40 mlm Categories: Optics - LEDs - Light Pipes Case / Package: SMD/SMT Number of LEDs: 1 Lens Style: Circular, Colorless, Diffused, Round Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Depth: 4.2 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C REACH SVHC: No SVHC Test Current: 10 mA Max Operating Temperature: 100 °C Power Consumption: 45 mW Dominant Wavelength: 587 nm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - LEDs - Light Pipes - LY A67K-J2M1-26 - 1167800-LY A67K-J2M1-26 - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - LY A67K-J2M1-26
1167800-LY A67K-J2M1-26
Optics - LEDs - Light Pipes - LY A67K-J2M1-26 1167800-LY A67K-J2M1-26
Manufacturer: OSRAM Opto Semiconductors Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1167800-LY A67K-J2M1-26 Packaging: Cut Tape Color: Yellow Length: 4 mm Contact Plating: Tin Number of Elements: 1 Forward Voltage: 2.2 V Luminous Intensity: 22.4 mcd Peak Wavelength: 591 nm Forward Current: 2 mA Reverse Voltage: 12 V Viewing Angle: 120 ° Lens Color: Clear Height: 4 mm Number of Pins: 2 Wavelength: 587 nm Width: 3.6 mm Luminous Flux: 40 mlm Categories: Optics - LEDs - Light Pipes Case / Package: SMD/SMT Number of LEDs: 1 Lens Style: Circular, Colorless, Diffused, Round Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Depth: 4.2 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C REACH SVHC: No SVHC Test Current: 10 mA Max Operating Temperature: 100 °C Power Consumption: 45 mW Dominant Wavelength: 587 nm

Manufacturer: OSRAM Opto Semiconductors Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1167800-LY A67K-J2M1-26
Packaging: Cut Tape
Color: Yellow
Length: 4 mm
Contact Plating: Tin
Number of Elements: 1
Forward Voltage: 2.2 V
Luminous Intensity: 22.4 mcd
Peak Wavelength: 591 nm
Forward Current: 2 mA
Reverse Voltage: 12 V
Viewing Angle: 120 °
Lens Color: Clear
Height: 4 mm
Number of Pins: 2
Wavelength: 587 nm
Width: 3.6 mm
Luminous Flux: 40 mlm
Categories: Optics - LEDs - Light Pipes
Case / Package: SMD/SMT
Number of LEDs: 1
Lens Style: Circular, Colorless, Diffused, Round
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Depth: 4.2 mm
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
Test Current: 10 mA
Max Operating Temperature: 100 °C
Power Consumption: 45 mW
Dominant Wavelength: 587 nm

Buy Now
Led, Yellow, 2.4Mm, 22.4Mcd, 587Nm; Led Color Ams Osram Group - 97M0873 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, 2.4Mm, 22.4Mcd, 587Nm; Led Color Ams Osram Group
97M0873
Led, Yellow, 2.4Mm, 22.4Mcd, 587Nm; Led Color Ams Osram Group 97M0873
LED, YELLOW, 2.4MM, 22.4MCD, 587NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:2.4mm; Forward Current If:2mA; Forward Voltage:1.8V; Wavelength Typ:587nm; Luminous Intensity:22.4mcd; Viewing Angle:120°; Lens Shape:Round RoHS Compliant: Yes

LED, YELLOW, 2.4MM, 22.4MCD, 587NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:2.4mm; Forward Current If:2mA; Forward Voltage:1.8V; Wavelength Typ:587nm; Luminous Intensity:22.4mcd; Viewing Angle:120°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1167800-LY A67K-J2M1-26 97M0873
Product Name Optics - LEDs - Light Pipes - LY A67K-J2M1-26 Led, Yellow, 2.4Mm, 22.4Mcd, 587Nm; Led Color Ams Osram Group
LED Type Yellow; Yellow Yellow; Yellow
Peak Wavelength 587 nm (5870 Å) 587 nm (5870 Å)
Viewing Angle 120 degrees 120 degrees
Luminous Intensity 22.4 milliCandela 22.4 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169853 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details