OSRAM Opto Semiconductors PointLED LY P47K

Description
PointLED, yellow (587 nm), top mount or reverse mount Product Features Package: white SMT package, colorless clear resin Feature of the device: top mount or reverse mount ideal for backlighting Color: yellow (587 nm) Viewing angle at 50 % IV: 120 Technology: InGaAlP Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 3000 pcs. on ∅ 180 mm reel ESD - withstand voltage: up to 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM)
Description
PointLED, yellow (587 nm), top mount or reverse mount Product Features Package: white SMT package, colorless clear resin Feature of the device: top mount or reverse mount ideal for backlighting Color: yellow (587 nm) Viewing angle at 50 % IV: 120 Technology: InGaAlP Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 3000 pcs. on ∅ 180 mm reel ESD - withstand voltage: up to 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM)

Suppliers

Company
Product
Description
Supplier Links
PointLED - LY P47K - OSRAM Opto Semiconductors
San Jose, CA, USA
PointLED
LY P47K
PointLED LY P47K
PointLED, yellow (587 nm), top mount or reverse mount Product Features Package: white SMT package, colorless clear resin Feature of the device: top mount or reverse mount ideal for backlighting Color: yellow (587 nm) Viewing angle at 50 % IV: 120 Technology: InGaAlP Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 3000 pcs. on ∅ 180 mm reel ESD - withstand voltage: up to 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM)

PointLED, yellow (587 nm), top mount or reverse mount

Product Features

  • Package: white SMT package, colorless clear resin
  • Feature of the device: top mount or reverse mount ideal for backlighting
  • Color: yellow (587 nm)
  • Viewing angle at 50 % IV: 120
  • Technology: InGaAlP
  • Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01
  • Packing unit: 8 mm tape with 3000 pcs. on ∅ 180 mm reel
  • ESD - withstand voltage: up to 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM)
Supplier's Site

Technical Specifications

  OSRAM Opto Semiconductors
Product Category Light Emitting Diodes (LED)
Product Number LY P47K
Product Name PointLED
LED Type Yellow
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169857 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Ultra white
Array Array
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/905-LLS-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details
High Power LEDs - MTG7-001I-XTE00-WR-0CE7 - Marktech Optoelectronics
Specs
LED Package: Star Board with 1 LED
LED Type White
Viewing Angle 115 degrees
View Details