OSRAM Opto Semiconductors Optoelectronics - LED Emitters - Infrared, UV, Visible SFH 4356-UV

Description
Win Source Part Number: 1242484-SFH 4356-UV Category: Optoelectronics>LED Emitters - Infrared, UV, Visible Type: Infrared (IR) Package: Bulk Orientation: Top View Standard Package: 2,000 Current - DC Forward (If) (Max): 100mA Viewing Angle: 40° Voltage - Forward (Vf) (Typ): 1.7V Wavelength: 860nm Radiant Intensity (Ie) Min @ If: 40mW/sr @ 100mA Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -40°C ~ 100°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: ams-OSRAM USA Inc. Other Names: SFH4356-UV,Q65111A88 63,SFH 4356-UV,SFH4356-UV,4 75-3583 Base Product Number: SFH4356
Request a Quote Datasheet
Description
Win Source Part Number: 1242484-SFH 4356-UV Category: Optoelectronics>LED Emitters - Infrared, UV, Visible Type: Infrared (IR) Package: Bulk Orientation: Top View Standard Package: 2,000 Current - DC Forward (If) (Max): 100mA Viewing Angle: 40° Voltage - Forward (Vf) (Typ): 1.7V Wavelength: 860nm Radiant Intensity (Ie) Min @ If: 40mW/sr @ 100mA Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -40°C ~ 100°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: ams-OSRAM USA Inc. Other Names: SFH4356-UV,Q65111A88 63,SFH 4356-UV,SFH4356-UV,4 75-3583 Base Product Number: SFH4356
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Emitters - Infrared, UV, Visible
1242484-SFH 4356-UV
Optoelectronics - LED Emitters - Infrared, UV, Visible 1242484-SFH 4356-UV
Win Source Part Number: 1242484-SFH 4356-UV Category: Optoelectronics>LED Emitters - Infrared, UV, Visible Type: Infrared (IR) Package: Bulk Orientation: Top View Standard Package: 2,000 Current - DC Forward (If) (Max): 100mA Viewing Angle: 40° Voltage - Forward (Vf) (Typ): 1.7V Wavelength: 860nm Radiant Intensity (Ie) Min @ If: 40mW/sr @ 100mA Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -40°C ~ 100°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: ams-OSRAM USA Inc. Other Names: SFH4356-UV,Q65111A88 63,SFH 4356-UV,SFH4356-UV,4 75-3583 Base Product Number: SFH4356

Win Source Part Number: 1242484-SFH 4356-UV
Category: Optoelectronics>LED Emitters - Infrared, UV, Visible
Type: Infrared (IR)
Package: Bulk
Orientation: Top View
Standard Package: 2,000
Current - DC Forward (If) (Max): 100mA
Viewing Angle: 40°
Voltage - Forward (Vf) (Typ): 1.7V
Wavelength: 860nm
Radiant Intensity (Ie) Min @ If: 40mW/sr @ 100mA
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -40°C ~ 100°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: ams-OSRAM USA Inc.
Other Names: SFH4356-UV,Q65111A8863,SFH 4356-UV,SFH4356-UV,475-3583
Base Product Number: SFH4356

Buy Now Datasheet
IR LEDs - 1249102P - RS Components, Ltd.
Corby, Northants, United Kingdom
IR LEDs
1249102P
IR LEDs 1249102P
IR LED 850nm 40-125mW/sr 3mm(T-1)

IR LED 850nm 40-125mW/sr 3mm(T-1)

Supplier's Site
IR LEDs - 1249102 - RS Components, Ltd.
Corby, Northants, United Kingdom
IR LEDs
1249102
IR LEDs 1249102
IR LED 850nm 40-125mW/sr 3mm(T-1)

IR LED 850nm 40-125mW/sr 3mm(T-1)

Supplier's Site
IR LEDs - 1685210 - RS Components, Ltd.
Corby, Northants, United Kingdom
IR LEDs
1685210
IR LEDs 1685210
IR LED 850nm 40-125mW/sr 3mm(T-1)

IR LED 850nm 40-125mW/sr 3mm(T-1)

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd.
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1242484-SFH 4356-UV 1249102P 1249102
Product Name Optoelectronics - LED Emitters - Infrared, UV, Visible IR LEDs IR LEDs
Peak Wavelength 860 nm (8600 Å) 860 nm (8600 Å) 860 nm (8600 Å)
Viewing Angle 40 degrees
Optical Power Output 40 milliwatts 80 milliwatts
Forward Voltage 1.7 volts
Additional Wavelength 860nm
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169839 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Hot white
Array Array
Number of Array Elements 1
View Details
.156
Specs
LED Type Red; Green; Blue; White; Multi-Colored; Amber, Cool White, Clear
Forward Current 15 to 22 milliamps
Forward Voltage 2 to 28 volts
View Details
Specs
LED Package: T-1
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details