OSRAM Opto Semiconductors Datasheets for Light Emitting Diodes (LED)

Light-emitting diodes (LED) are PN junction devices that give off light radiation when biased in the forward direction. LEDs are used in a wide variety of indication applications.
Light Emitting Diodes (LED): Learn more

Page: 1 2 3 4 5 6 7 8
Product Name Notes
CERAMOS Gen 4.H, typ. 200 lm, 2500K warm white (0.5, 0.43) Product Features Package: SMD ceramic package with diffused silicone resin Feature of the device: high efficient lighsource at small...
CERAMOS Gen 4.H, typ. 220 lm, 4500K neutral white (0.36, 0.37), CRI 82 Product Features Package: SMD ceramic package with silicone resin Feature of the device: high efficient lighsource at...
CERAMOS Gen 4.H, typ. 270 lm, 5500K cold white (0.33, 0.34) Product Features Package: SMD ceramic package with diffused silicone resin Feature of the device: high efficient lighsource at small...
Color bin at Cold (25°C) Product Features Color: 2700 K - 6500 K (white) Color Rendering Index: min. 80 ( typ. 85 ) Luminous Flux: typ. 25.5 lm @ 5000...
Color bin at Cold (25°C) Product Features Color: 2700 K - 6500 K (white) Color Rendering Index: min. 80 ( typ. 85 ) Luminous Flux: typ. 34 lm @ 5000...
Color bin at Cold (25°C) Product Features Color: 2700 K - 6500 K (white) Color Rendering Index: min. 80 Luminous Flux: typ. 30 lm @ 5000 K Luminous efficacy: typ.
DURIS® E 3, 2700 K - 6500 K (white), CRI min. 80 ( typ. 85 ), typ. 27 lm @ 5000 K, typ. 134 lm/W @ 5000 K Product Features...
DURIS® E 5, 2400 K - 6500 K (white), CRI min. 80 ( typ. 85 ), , Product Features Color: 2400 K - 6500 K (white) Color Rendering Index: min.
DURIS® E 5, 2700 K - 4000 K (white), CRI min. 90 ( typ. 95 ), , Product Features Color: 2700 K - 4000 K (white) Color Rendering Index: min.
DURIS® E 5, 2700 K - 6500 K (white), CRI min. 80 ( typ. 85 ), , Product Features Color: 2700 K - 6500 K (white) Color Rendering Index: min.
DURIS® E 5, 3000 K - 6500 K (white), CRI min. 70, , Product Features Color: 3000 K - 6500 K (white) Color Rendering Index: min. 70 Viewing angle at...
DURIS® P 5, 2700 K - 5000 K (white), CRI min. 80 ( typ. 83 ), typ. 33 lm @ 3000 K, typ. 1.#INF lm/W @ 3000 K Product Features...
DURIS® P 5, 445 nm (deep blue), , Product Features Color: 445 nm (deep blue) Viewing angle at 50 % IV: 105°
DURIS® P 5, 465 nm (blue), typ. 7.5 lm, typ. 23 lm/W Product Features Color: 465 nm (blue) Luminous Flux: typ. 7.5 lm Luminous efficacy: typ. 23 lm/W Viewing angle...
DURIS® P 5, 519 nm (true green), typ. 26 lm, typ. 80 lm/W Product Features Color: 519 nm (true green) Luminous Flux: typ. 26 lm Luminous efficacy: typ. 80 lm/W...
DURIS® P 5, 634 nm (red), typ. 16 lm, typ. 1.#INF lm/W Product Features Color: 634 nm (red) Luminous Flux: typ. 16 lm Luminous efficacy: typ. 1.#INF lm/W Viewing angle...
DURIS® S 5, 450 nm ( deep blue ), Product Features Color: 450 nm ( deep blue ) Viewing angle at 50 % IV: 120°
DURIS® S 5, 540 nm ( true green ), typ. 170 lm Product Features Color: 540 nm ( true green ) Luminous Flux: typ. 170 lm Viewing angle at 50...
DURIS® S 5, 610 nm ( amber ), typ. 45 lm Product Features Color: 610 nm ( amber ) Luminous Flux: typ. 45 lm Viewing angle at 50 % I...
DURIS® S 5, 620 nm ( red ), typ. 24 lm Product Features Color: 620 nm ( red ) Luminous Flux: typ. 24 lm Viewing angle at 50 % I...
Most compact 2W high power LED with extremely low thermal resistance, remarkable high efficiency, high reliable and superior corrosion robustness. Product Features Color: 2400 K - 5000 K (white) Color...
Most compact 2W high power LED with extremely low thermal resistance, remarkable high efficiency, high reliable and superior corrosion robustness. Product Features Color: 2700 K - 4000 K (white) Color...
Most compact 2W high power LED with extremely low thermal resistance, remarkable high efficiency, high reliable and superior corrosion robustness. Product Features Color: 2700 K - 5000 K (white) Color...
Most compact 2W high power LED with extremely low thermal resistance, remarkable high efficiency, high reliable and superior corrosion robustness. Product Features Color: 2700 K - 6500 K (white) Color...
Most compact 2W high power LED with extremely low thermal resistance, remarkable high efficiency, high reliable and superior corrosion robustness. Product Features Color: 3000 K - 6500 K (white) Color...
OSLON SSL 150, 2500 K - 5000 K (warm, neutral and cool white), CRI min. 80 ( typ. 82 ), typ. 117 lm @ 3000 K, 85 °C, typ. 117...
OSLON SSL 150, 2700 K - 4000 K (warm and neutral white), CRI min. 90 ( typ. 92 ), typ. 103 lm @ 3000 K, 85 °C, typ. 103 lm/W...
OSLON SSL 150, 3000 K - 6500 K (warm, neutral and cool white), CRI min. 70, typ. 144 lm @ 5000 K, 85 °C, typ. 144 lm/W @ 5000 K,...
OSLON SSL 80, 2500 K - 5000 K (warm, neutral and cool white), CRI min. 80 ( typ. 82 ), typ. 117 lm @ 3000 K, 85 °C, typ. 117...
OSLON SSL 80, 2700 K - 4000 K (warm and neutral white), CRI min. 90 ( typ. 92 ), typ. 103 lm @ 3000 K, 85 °C, typ. 103 lm/W...
OSLON SSL 80, 3000 K - 6500 K (warm, neutral and cool white), CRI min. 70, typ. 144 lm @ 5000 K, 85 °C, typ. 144 lm/W @ 5000 K,...
The compact, mid-power DURIS S 5E LED addresses three different luminous flux levels, using just one package and solder pad. Product Features Color: 2700 K - 6500 K (warm, neutral...

Next >>