OSRAM Opto Semiconductors CHIPLED 0805 LY R976

Description
CHIPLED 0805, yellow, colorless diffused Product Features Package: SMT package 0805 colorless diffused resin Feature of the device: compact package Color: yellow (588 nm) Viewing angle at 50 % IV: 160 Technology: InGaAlP Optical efficiency (typ.): 11 lm/W (yellow) Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 4000 pcs. on ∅ 180 mm reel ESD - withstand voltage: up to 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM)
Datasheet
Description
CHIPLED 0805, yellow, colorless diffused Product Features Package: SMT package 0805 colorless diffused resin Feature of the device: compact package Color: yellow (588 nm) Viewing angle at 50 % IV: 160 Technology: InGaAlP Optical efficiency (typ.): 11 lm/W (yellow) Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 4000 pcs. on ∅ 180 mm reel ESD - withstand voltage: up to 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CHIPLED 0805 - LY R976 - OSRAM Opto Semiconductors
San Jose, CA, USA
CHIPLED 0805
LY R976
CHIPLED 0805 LY R976
CHIPLED 0805, yellow, colorless diffused Product Features Package: SMT package 0805 colorless diffused resin Feature of the device: compact package Color: yellow (588 nm) Viewing angle at 50 % IV: 160 Technology: InGaAlP Optical efficiency (typ.): 11 lm/W (yellow) Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 4000 pcs. on ∅ 180 mm reel ESD - withstand voltage: up to 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM)

CHIPLED 0805, yellow, colorless diffused

Product Features

  • Package: SMT package 0805 colorless diffused resin
  • Feature of the device: compact package
  • Color: yellow (588 nm)
  • Viewing angle at 50 % IV: 160
  • Technology: InGaAlP
  • Optical efficiency (typ.): 11 lm/W (yellow)
  • Assembly methods: suitable for all SMT assembly methods
  • Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01
  • Packing unit: 8 mm tape with 4000 pcs. on ∅ 180 mm reel
  • ESD - withstand voltage: up to 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM)
Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - SMD
LY R976
Standard LEDs - SMD LY R976
Standard LEDs - SMD Yellow, 588nm 280mcd, 20mA

Standard LEDs - SMD Yellow, 588nm 280mcd, 20mA

Buy Now Datasheet

Technical Specifications

  OSRAM Opto Semiconductors VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number LY R976 LY R976
Product Name CHIPLED 0805 Standard LEDs - SMD
LED Type Yellow
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269533 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 635 milliwatts
View Details
LED Indication - Discrete - 516-AEMD-EL1K-Y1L02TR-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Amber
Peak Wavelength 590 nm (5900 Å)
View Details
LED Indication - Discrete - 67-SML-LXT0805SUGW-TRCT-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 0805 (2012 Metric)
LED Type Green
Peak Wavelength 574 nm (5740 Å)
View Details