OSRAM Opto Semiconductors Micro SIDELED LW Y8SG

Description
Micro SIDELED, white (0.3, 0.28) Product Features Package: white SMT package, colored diffused silicone resin Color: Cx = 0.30, Cy = 0.28 acc. to CIE 1931 (white); CTR = 8200 K Viewing angle at 50 % IV: 120 Technology: ThinGaN Optical efficiency (typ.): 47 lm/W (white) Optical efficiency (max.): 30 lm/W at 5 mA Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 4 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 3000 pcs. on ∅ 180 mm reel, 10000 pcs. on ∅ 330 mm reel ESD - withstand voltage: ESD sensitive device acc. ANSI/ESDA/JEDEC JS-001 (HBM, Class 0)
Description
Micro SIDELED, white (0.3, 0.28) Product Features Package: white SMT package, colored diffused silicone resin Color: Cx = 0.30, Cy = 0.28 acc. to CIE 1931 (white); CTR = 8200 K Viewing angle at 50 % IV: 120 Technology: ThinGaN Optical efficiency (typ.): 47 lm/W (white) Optical efficiency (max.): 30 lm/W at 5 mA Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 4 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 3000 pcs. on ∅ 180 mm reel, 10000 pcs. on ∅ 330 mm reel ESD - withstand voltage: ESD sensitive device acc. ANSI/ESDA/JEDEC JS-001 (HBM, Class 0)

Suppliers

Company
Product
Description
Supplier Links
Micro SIDELED - LW Y8SG - OSRAM Opto Semiconductors
San Jose, CA, USA
Micro SIDELED
LW Y8SG
Micro SIDELED LW Y8SG
Micro SIDELED, white (0.3, 0.28) Product Features Package: white SMT package, colored diffused silicone resin Color: Cx = 0.30, Cy = 0.28 acc. to CIE 1931 (white); CTR = 8200 K Viewing angle at 50 % IV: 120 Technology: ThinGaN Optical efficiency (typ.): 47 lm/W (white) Optical efficiency (max.): 30 lm/W at 5 mA Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 4 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 3000 pcs. on ∅ 180 mm reel, 10000 pcs. on ∅ 330 mm reel ESD - withstand voltage: ESD sensitive device acc. ANSI/ESDA/JEDEC JS-001 (HBM, Class 0)

Micro SIDELED, white (0.3, 0.28)

Product Features

  • Package: white SMT package, colored diffused silicone resin
  • Color: Cx = 0.30, Cy = 0.28 acc. to CIE 1931 (white); CTR = 8200 K
  • Viewing angle at 50 % IV: 120
  • Technology: ThinGaN
  • Optical efficiency (typ.): 47 lm/W (white)
  • Optical efficiency (max.): 30 lm/W at 5 mA
  • Assembly methods: suitable for all SMT assembly methods
  • Product complies to MSL Level 4 acc. to JEDEC J-STD-020D.01
  • Packing unit: 8 mm tape with 3000 pcs. on ∅ 180 mm reel, 10000 pcs. on ∅ 330 mm reel
  • ESD - withstand voltage: ESD sensitive device acc. ANSI/ESDA/JEDEC JS-001 (HBM, Class 0)
Supplier's Site

Technical Specifications

  OSRAM Opto Semiconductors
Product Category Light Emitting Diodes (LED)
Product Number LW Y8SG
Product Name Micro SIDELED
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736350P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 367 nm (3670 Å)
Optical Power Output 10 milliwatts
View Details
LED Indication - Discrete - 1497-XLFRA11MVC-ND - DigiKey
Specs
LED Package: Radial
LED Type Pink
Viewing Angle 40 degrees
View Details