OSRAM Opto Semiconductors Optoelectronics - LED Emitters - Infrared, UV, Visible SFH 4550-FW

Description
Win Source Part Number: 1003040-SFH 4550-FW Category: Optoelectronics>LED Emitters - Infrared, UV, Visible Type: Infrared (IR) Package: Bulk Orientation: Top View Standard Package: 1,000 Current - DC Forward (If) (Max): 100mA Viewing Angle: 6° Voltage - Forward (Vf) (Typ): 1.5V Wavelength: 860nm Radiant Intensity (Ie) Min @ If: 1000mW/sr @ 100mA Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -40°C ~ 100°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: ams-OSRAM USA Inc. Other Names: 475-3525,SFH 4550-FW-ND,Q65111A16 33 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1003040-SFH 4550-FW Category: Optoelectronics>LED Emitters - Infrared, UV, Visible Type: Infrared (IR) Package: Bulk Orientation: Top View Standard Package: 1,000 Current - DC Forward (If) (Max): 100mA Viewing Angle: 6° Voltage - Forward (Vf) (Typ): 1.5V Wavelength: 860nm Radiant Intensity (Ie) Min @ If: 1000mW/sr @ 100mA Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -40°C ~ 100°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: ams-OSRAM USA Inc. Other Names: 475-3525,SFH 4550-FW-ND,Q65111A16 33 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Emitters - Infrared, UV, Visible
1003040-SFH 4550-FW
Optoelectronics - LED Emitters - Infrared, UV, Visible 1003040-SFH 4550-FW
Win Source Part Number: 1003040-SFH 4550-FW Category: Optoelectronics>LED Emitters - Infrared, UV, Visible Type: Infrared (IR) Package: Bulk Orientation: Top View Standard Package: 1,000 Current - DC Forward (If) (Max): 100mA Viewing Angle: 6° Voltage - Forward (Vf) (Typ): 1.5V Wavelength: 860nm Radiant Intensity (Ie) Min @ If: 1000mW/sr @ 100mA Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -40°C ~ 100°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: ams-OSRAM USA Inc. Other Names: 475-3525,SFH 4550-FW-ND,Q65111A16 33 Product Status: Obsolete

Win Source Part Number: 1003040-SFH 4550-FW
Category: Optoelectronics>LED Emitters - Infrared, UV, Visible
Type: Infrared (IR)
Package: Bulk
Orientation: Top View
Standard Package: 1,000
Current - DC Forward (If) (Max): 100mA
Viewing Angle: 6°
Voltage - Forward (Vf) (Typ): 1.5V
Wavelength: 860nm
Radiant Intensity (Ie) Min @ If: 1000mW/sr @ 100mA
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -40°C ~ 100°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: ams-OSRAM USA Inc.
Other Names: 475-3525,SFH 4550-FW-ND,Q65111A1633
Product Status: Obsolete

Buy Now Datasheet
IR LEDs - 1249108 - RS Components, Ltd.
Corby, Northants, United Kingdom
IR LEDs
1249108
IR LEDs 1249108
IR LED 850nm 1000-2000mW/sr 5mm (T-13/4)

IR LED 850nm 1000-2000mW/sr 5mm (T-13/4)

Supplier's Site
IR LEDs - 1249108P - RS Components, Ltd.
Corby, Northants, United Kingdom
IR LEDs
1249108P
IR LEDs 1249108P
IR LED 850nm 1000-2000mW/sr 5mm (T-13/4)

IR LED 850nm 1000-2000mW/sr 5mm (T-13/4)

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd.
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1003040-SFH 4550-FW 1249108 1249108P
Product Name Optoelectronics - LED Emitters - Infrared, UV, Visible IR LEDs IR LEDs
Peak Wavelength 860 nm (8600 Å) 860 nm (8600 Å) 860 nm (8600 Å)
Viewing Angle 6 degrees
Optical Power Output 1000 milliwatts 70 milliwatts
Forward Voltage 1.5 volts
Additional Wavelength 860nm
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269533 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 635 milliwatts
View Details
LED Indication - Discrete - 1497-1032-ND - DigiKey
Specs
LED Package: Radial
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details