OSRAM Opto Semiconductors Optics - LEDs - Light Pipes - Q65110A2449 Q65110A2449

Description
Manufacturer: OSRAM Opto Semiconductors Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1071209-Q65110A2449 Packaging: Digi-Reel® Color: Red, Yellow Length: 3.2 mm Mounting: SMD (SMT) Forward Voltage: 2.1 V Luminous Intensity: 467 mcd Viewing Angle: 120 ° Lens Color: Colorless Lens Transparency: Clear Height: 2.1 mm Number of Pins: 4 Width: 2.8 mm Categories: Optics - LEDs - Light Pipes Case / Package: PLCC Lens Style: Clear Alternative Parts (Cross-Reference): CLM4B-BKW-CUAVA453; LT E67C-T1U2-35-1-Z; LS E67B-S2U1-1-1-Z; LY E67B-U2AA-26-1-Z; CLM4B-GKW-CWBYA693; 597-7731-207FLSY T67B-R2T2-1-0+S2U2-2 6-0-30-R18-Z; Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Lead Free: Yes Mount: Surface Mount RoHS: Compliant Test Current: 30 mA Dominant Wavelength: 587 nm
Request a Quote
Description
Manufacturer: OSRAM Opto Semiconductors Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1071209-Q65110A2449 Packaging: Digi-Reel® Color: Red, Yellow Length: 3.2 mm Mounting: SMD (SMT) Forward Voltage: 2.1 V Luminous Intensity: 467 mcd Viewing Angle: 120 ° Lens Color: Colorless Lens Transparency: Clear Height: 2.1 mm Number of Pins: 4 Width: 2.8 mm Categories: Optics - LEDs - Light Pipes Case / Package: PLCC Lens Style: Clear Alternative Parts (Cross-Reference): CLM4B-BKW-CUAVA453; LT E67C-T1U2-35-1-Z; LS E67B-S2U1-1-1-Z; LY E67B-U2AA-26-1-Z; CLM4B-GKW-CWBYA693; 597-7731-207FLSY T67B-R2T2-1-0+S2U2-2 6-0-30-R18-Z; Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Lead Free: Yes Mount: Surface Mount RoHS: Compliant Test Current: 30 mA Dominant Wavelength: 587 nm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optics - LEDs - Light Pipes - Q65110A2449 - 1071209-Q65110A2449 - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - Q65110A2449
1071209-Q65110A2449
Optics - LEDs - Light Pipes - Q65110A2449 1071209-Q65110A2449
Manufacturer: OSRAM Opto Semiconductors Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1071209-Q65110A2449 Packaging: Digi-Reel® Color: Red, Yellow Length: 3.2 mm Mounting: SMD (SMT) Forward Voltage: 2.1 V Luminous Intensity: 467 mcd Viewing Angle: 120 ° Lens Color: Colorless Lens Transparency: Clear Height: 2.1 mm Number of Pins: 4 Width: 2.8 mm Categories: Optics - LEDs - Light Pipes Case / Package: PLCC Lens Style: Clear Alternative Parts (Cross-Reference): CLM4B-BKW-CUAVA453; LT E67C-T1U2-35-1-Z; LS E67B-S2U1-1-1-Z; LY E67B-U2AA-26-1-Z; CLM4B-GKW-CWBYA693; 597-7731-207FLSY T67B-R2T2-1-0+S2U2-2 6-0-30-R18-Z; Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Lead Free: Yes Mount: Surface Mount RoHS: Compliant Test Current: 30 mA Dominant Wavelength: 587 nm

Manufacturer: OSRAM Opto Semiconductors Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1071209-Q65110A2449
Packaging: Digi-Reel®
Color: Red, Yellow
Length: 3.2 mm
Mounting: SMD (SMT)
Forward Voltage: 2.1 V
Luminous Intensity: 467 mcd
Viewing Angle: 120 °
Lens Color: Colorless
Lens Transparency: Clear
Height: 2.1 mm
Number of Pins: 4
Width: 2.8 mm
Categories: Optics - LEDs - Light Pipes
Case / Package: PLCC
Lens Style: Clear
Alternative Parts (Cross-Reference): CLM4B-BKW-CUAVA453; LT E67C-T1U2-35-1-Z; LS E67B-S2U1-1-1-Z; LY E67B-U2AA-26-1-Z; CLM4B-GKW-CWBYA693; 597-7731-207FLSY T67B-R2T2-1-0+S2U2-26-0-30-R18-Z;
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Test Current: 30 mA
Dominant Wavelength: 587 nm

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1071209-Q65110A2449
Product Name Optics - LEDs - Light Pipes - Q65110A2449
LED Type Red; Yellow; Multi-Colored; Red, Yellow
Peak Wavelength 587 nm (5870 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918821 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/905-LLS-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details
LED Indication - Discrete - C503B-RAS-CZ0C0AA2TB-ND - DigiKey
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 624 nm (6240 Å)
View Details
2 suppliers