OSRAM Opto Semiconductors Standard IR Emitter (<40mW) SFH 4651

Description
SMT MIDLED Toplooker, half angle ±10°, typ. 60 mW/sr at 70 mA Product Features Peak wavelength: 1000 Package: SMT package Low profile component High power infrared LED
Request a Quote
Description
SMT MIDLED Toplooker, half angle ±10°, typ. 60 mW/sr at 70 mA Product Features Peak wavelength: 1000 Package: SMT package Low profile component High power infrared LED
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard IR Emitter (<40mW) - SFH 4651 - OSRAM Opto Semiconductors
San Jose, CA, USA
Standard IR Emitter (<40mW)
SFH 4651
Standard IR Emitter (<40mW) SFH 4651
SMT MIDLED Toplooker, half angle ±10°, typ. 60 mW/sr at 70 mA Product Features Peak wavelength: 1000 Package: SMT package Low profile component High power infrared LED

SMT MIDLED Toplooker, half angle ±10°, typ. 60 mW/sr at 70 mA

Product Features

  • Peak wavelength: 1000
  • Package: SMT package
  • Low profile component
  • High power infrared LED
Supplier's Site
IR LEDs - 2381521P - RS Components, Ltd.
Corby, Northants, United Kingdom
IR LEDs
2381521P
IR LEDs 2381521P
MIDLED Toplooker IR LED,850nm

MIDLED Toplooker IR LED,850nm

Supplier's Site
IR LEDs - 2381521 - RS Components, Ltd.
Corby, Northants, United Kingdom
IR LEDs
2381521
IR LEDs 2381521
MIDLED Toplooker IR LED,850nm

MIDLED Toplooker IR LED,850nm

Supplier's Site
IR LEDs - 2381520 - RS Components, Ltd.
Corby, Northants, United Kingdom
IR LEDs
2381520
IR LEDs 2381520
MIDLED Toplooker IR LED,850nm

MIDLED Toplooker IR LED,850nm

Supplier's Site

Technical Specifications

  OSRAM Opto Semiconductors RS Components, Ltd.
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number SFH 4651 2381521P
Product Name Standard IR Emitter (<40mW) IR LEDs
LED Type Infrared Infrared
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225171 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Annunciator Retrofit Lamps - SMT Cluster -  - Data Display Products
Specs
LED Type Red; Green; Blue; White; Amber, Warm White
Peak Wavelength 465 to 634 nm (4650 to 6340 Å)
Luminous Intensity 600 to 740 milliCandela
View Details
Optoelectronics - LED Indication - Discrete - 1241714-SML-LX1210IIC-TR - Win Source Electronics
ITW Electronic Component Solutions - Lumex
Specs
LED Type Red; Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 160 degrees
View Details
2 suppliers