OSRAM Opto Semiconductors Standard IR Emitter (<40mW) SFH 4257

Description
Black SMT TOPLED, half angle ±60°, typ. 9 mW/sr at 100 mA Product Features Peak wavelength: 1000 Package: SMT package Short switching times High power infrared LED
Description
Black SMT TOPLED, half angle ±60°, typ. 9 mW/sr at 100 mA Product Features Peak wavelength: 1000 Package: SMT package Short switching times High power infrared LED

Suppliers

Company
Product
Description
Supplier Links
Standard IR Emitter (<40mW) - SFH 4257 - OSRAM Opto Semiconductors
San Jose, CA, USA
Standard IR Emitter (<40mW)
SFH 4257
Standard IR Emitter (<40mW) SFH 4257
Black SMT TOPLED, half angle ±60°, typ. 9 mW/sr at 100 mA Product Features Peak wavelength: 1000 Package: SMT package Short switching times High power infrared LED

Black SMT TOPLED, half angle ±60°, typ. 9 mW/sr at 100 mA

Product Features

  • Peak wavelength: 1000
  • Package: SMT package
  • Short switching times
  • High power infrared LED
Supplier's Site

Technical Specifications

  OSRAM Opto Semiconductors
Product Category Light Emitting Diodes (LED)
Product Number SFH 4257
Product Name Standard IR Emitter (<40mW)
LED Type Infrared
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736344 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
2.8X0.8MM RA GREEN SMD LED - AA2810AZGS/G - Kingbright Corporation
Specs
LED Package: Right Angle-2.8X1.0mm
LED Type Green
Peak Wavelength 525 nm (5250 Å)
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details