OSRAM Opto Semiconductors LED Indication - Discrete - LY E67B-U2AA-26-1-Z LY E67B-U2AA-26-1-Z

Description
Manufacturer: OSRAM Opto Semiconductors Inc. Win Source Part Number: 747074-LY E67B-U2AA-26-1-Z Manufacturer Homepage: www.osram.com Reference case: LED Reference Date Code: 1324+ Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: OSRAM Opto Semiconductors Inc. Win Source Part Number: 747074-LY E67B-U2AA-26-1-Z Manufacturer Homepage: www.osram.com Reference case: LED Reference Date Code: 1324+ Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - LY E67B-U2AA-26-1-Z
747074-LY E67B-U2AA-26-1-Z
LED Indication - Discrete - LY E67B-U2AA-26-1-Z 747074-LY E67B-U2AA-26-1-Z
Manufacturer: OSRAM Opto Semiconductors Inc. Win Source Part Number: 747074-LY E67B-U2AA-26-1-Z Manufacturer Homepage: www.osram.com Reference case: LED Reference Date Code: 1324+ Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: OSRAM Opto Semiconductors Inc.
Win Source Part Number: 747074-LY E67B-U2AA-26-1-Z
Manufacturer Homepage: www.osram.com
Reference case: LED
Reference Date Code: 1324+
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now
Sheung Wan, Hong Kong
Standard LEDs - SMD
LY E67B-U2AA-26-1-Z
Standard LEDs - SMD LY E67B-U2AA-26-1-Z
Standard LEDs - SMD Yellow, 587nm 2950mcd, 50mA

Standard LEDs - SMD Yellow, 587nm 2950mcd, 50mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 747074-LY E67B-U2AA-26-1-Z LY E67B-U2AA-26-1-Z
Product Name LED Indication - Discrete - LY E67B-U2AA-26-1-Z Standard LEDs - SMD
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225173 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 30 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Dual Emitter - DLED-660/940-CSL-3 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 940 nm (6600 to 9400 Å)
View Details
Specs
LED Type Red
Viewing Angle 125 degrees
View Details