OSRAM Opto Semiconductors High Power IR Emitter (>500mW) SFH 4716A

Description
IR OSLON Black, half angle ±75°, typ. 740 mW & 150 mW/sr at 1A dc
Request a Quote Datasheet
Description
IR OSLON Black, half angle ±75°, typ. 740 mW & 150 mW/sr at 1A dc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Power IR Emitter (>500mW) - SFH 4716A - OSRAM Opto Semiconductors
San Jose, CA, USA
High Power IR Emitter (>500mW)
SFH 4716A
High Power IR Emitter (>500mW) SFH 4716A
IR OSLON Black, half angle ±75°, typ. 740 mW & 150 mW/sr at 1A dc

IR OSLON Black, half angle ±75°, typ. 740 mW & 150 mW/sr at 1A dc

Supplier's Site
Laguna Hills, CA, United States
Optoelectronics - LED Emitters - Infrared, UV, Visible
1019166-SFH 4716A
Optoelectronics - LED Emitters - Infrared, UV, Visible 1019166-SFH 4716A
Win Source Part Number: 1019166-SFH 4716A Category: Optoelectronics>LED Emitters - Infrared, UV, Visible Series: OSLON® Black Type: Infrared (IR) Package: Tape & Reel Orientation: Top View Standard Package: 600 Mounting: SMD (SMT) Current - DC Forward (If) (Max): 1.5A Viewing Angle: 150° Voltage - Forward (Vf) (Typ): 1.65V Wavelength: 860nm Radiant Intensity (Ie) Min @ If: 150mW/sr @ 1A Package / Case: 3-SMD, No Lead Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: ams-OSRAM USA Inc. Other Names: 475-3136-6,Q65111A61 58,475-3136-2,475-31 36-1 Base Product Number: SFH4716

Win Source Part Number: 1019166-SFH 4716A
Category: Optoelectronics>LED Emitters - Infrared, UV, Visible
Series: OSLON® Black
Type: Infrared (IR)
Package: Tape & Reel
Orientation: Top View
Standard Package: 600
Mounting: SMD (SMT)
Current - DC Forward (If) (Max): 1.5A
Viewing Angle: 150°
Voltage - Forward (Vf) (Typ): 1.65V
Wavelength: 860nm
Radiant Intensity (Ie) Min @ If: 150mW/sr @ 1A
Package / Case: 3-SMD, No Lead
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: ams-OSRAM USA Inc.
Other Names: 475-3136-6,Q65111A6158,475-3136-2,475-3136-1
Base Product Number: SFH4716

Buy Now Datasheet

Technical Specifications

  OSRAM Opto Semiconductors Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number SFH 4716A 1019166-SFH 4716A
Product Name High Power IR Emitter (>500mW) Optoelectronics - LED Emitters - Infrared, UV, Visible
LED Type Infrared
Peak Wavelength 860 nm (8600 Å) 860 nm (8600 Å)
Optical Power Output 740 milliwatts 150 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169847 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 4
View Details
Specs
Color Temperature 248 to 343 K
Viewing Angle 160 degrees
View Details
Specs
LED Package: T-1
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
View Details