OSRAM Opto Semiconductors Optics - LEDs - Light Pipes - Q65110A9216 Q65110A9216

Description
Manufacturer: OSRAM Opto Semiconductors Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1069263-Q65110A9216 Packaging: Tape & Reel Color: Blue Termination: SMD/SMT Mounting: SMD (SMT) Forward Voltage: 3.2 V Forward Current: 350 mA Viewing Angle: 120 ° Power Rating: 2 W Number of Pins: 2 Wavelength: 461 nm Categories: Optics - LEDs - Light Pipes Number of LEDs: 1 Lens Style: Circular, Colorless, Diffused Alternative Parts (Cross-Reference): Q65110A9221; XPEROY-L1-0000-00A02 ; XPEROY-L1-0000-00903 ; XREBLU-L1-0000-00J01 ; LB M673-M1N2-35-Z; LB M673-L1N2-35-ZLD W5SM-4S4T-35-Z; Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Current Rating: 1 A Test Current: 350 mA Illumination Color: Blue Test Temperature: 25 °C
Request a Quote
Description
Manufacturer: OSRAM Opto Semiconductors Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1069263-Q65110A9216 Packaging: Tape & Reel Color: Blue Termination: SMD/SMT Mounting: SMD (SMT) Forward Voltage: 3.2 V Forward Current: 350 mA Viewing Angle: 120 ° Power Rating: 2 W Number of Pins: 2 Wavelength: 461 nm Categories: Optics - LEDs - Light Pipes Number of LEDs: 1 Lens Style: Circular, Colorless, Diffused Alternative Parts (Cross-Reference): Q65110A9221; XPEROY-L1-0000-00A02 ; XPEROY-L1-0000-00903 ; XREBLU-L1-0000-00J01 ; LB M673-M1N2-35-Z; LB M673-L1N2-35-ZLD W5SM-4S4T-35-Z; Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Current Rating: 1 A Test Current: 350 mA Illumination Color: Blue Test Temperature: 25 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optics - LEDs - Light Pipes - Q65110A9216 - 1069263-Q65110A9216 - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - Q65110A9216
1069263-Q65110A9216
Optics - LEDs - Light Pipes - Q65110A9216 1069263-Q65110A9216
Manufacturer: OSRAM Opto Semiconductors Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1069263-Q65110A9216 Packaging: Tape & Reel Color: Blue Termination: SMD/SMT Mounting: SMD (SMT) Forward Voltage: 3.2 V Forward Current: 350 mA Viewing Angle: 120 ° Power Rating: 2 W Number of Pins: 2 Wavelength: 461 nm Categories: Optics - LEDs - Light Pipes Number of LEDs: 1 Lens Style: Circular, Colorless, Diffused Alternative Parts (Cross-Reference): Q65110A9221; XPEROY-L1-0000-00A02 ; XPEROY-L1-0000-00903 ; XREBLU-L1-0000-00J01 ; LB M673-M1N2-35-Z; LB M673-L1N2-35-ZLD W5SM-4S4T-35-Z; Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Current Rating: 1 A Test Current: 350 mA Illumination Color: Blue Test Temperature: 25 °C

Manufacturer: OSRAM Opto Semiconductors Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1069263-Q65110A9216
Packaging: Tape & Reel
Color: Blue
Termination: SMD/SMT
Mounting: SMD (SMT)
Forward Voltage: 3.2 V
Forward Current: 350 mA
Viewing Angle: 120 °
Power Rating: 2 W
Number of Pins: 2
Wavelength: 461 nm
Categories: Optics - LEDs - Light Pipes
Number of LEDs: 1
Lens Style: Circular, Colorless, Diffused
Alternative Parts (Cross-Reference): Q65110A9221; XPEROY-L1-0000-00A02; XPEROY-L1-0000-00903; XREBLU-L1-0000-00J01; LB M673-M1N2-35-Z; LB M673-L1N2-35-ZLD W5SM-4S4T-35-Z;
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Current Rating: 1 A
Test Current: 350 mA
Illumination Color: Blue
Test Temperature: 25 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1069263-Q65110A9216
Product Name Optics - LEDs - Light Pipes - Q65110A9216
LED Type Blue; Blue
Peak Wavelength 461 nm (4610 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880400 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED White Lighting - ASMT-MY05-NKL00-ND - DigiKey
Specs
LED Package: TO-252-3, DPAK (2 Leads + Tab), SC-63
LED Type White
Color Temperature 3300 K
View Details
Optoelectronics - LED Indication - Discrete - 1241816-SML-LXL1209SRC-TR - Win Source Electronics
Specs
LED Type Red; Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 50 degrees
View Details
2 suppliers