OSRAM Opto Semiconductors Power IR Emitter (>40mW) SFH 4550

Description
5mm (T1 ¾) Radial, half angle ±3°, typ. 1100 mW/sr at 100 mA, UL version available
Request a Quote Datasheet
Description
5mm (T1 ¾) Radial, half angle ±3°, typ. 1100 mW/sr at 100 mA, UL version available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power IR Emitter (>40mW) - SFH 4550 - OSRAM Opto Semiconductors
San Jose, CA, USA
Power IR Emitter (>40mW)
SFH 4550
Power IR Emitter (>40mW) SFH 4550
5mm (T1 ¾) Radial, half angle ±3°, typ. 1100 mW/sr at 100 mA, UL version available

5mm (T1 ¾) Radial, half angle ±3°, typ. 1100 mW/sr at 100 mA, UL version available

Supplier's Site
IR LEDs - 6548968 - RS Components, Ltd.
Corby, Northants, United Kingdom
IR LEDs
6548968
IR LEDs 6548968
Infrared T-1¾ LED 850nm 6° SFH4550

Infrared T-1¾ LED 850nm 6° SFH4550

Supplier's Site
IR LEDs - 9128589 - RS Components, Ltd.
Corby, Northants, United Kingdom
IR LEDs
9128589
IR LEDs 9128589
Infrared T-1¾ LED 850nm 6° SFH4550

Infrared T-1¾ LED 850nm 6° SFH4550

Supplier's Site
IR LEDs - 6548968P - RS Components, Ltd.
Corby, Northants, United Kingdom
IR LEDs
6548968P
IR LEDs 6548968P
Infrared T-1¾ LED 850nm 6° SFH4550

Infrared T-1¾ LED 850nm 6° SFH4550

Supplier's Site
Optocoupler/LED/Digital Tube/Photoelectric Device >> Infrared (IR) LEDs - SFH 4550 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Infrared (IR) LEDs
SFH 4550
Optocoupler/LED/Digital Tube/Photoelectric Device >> Infrared (IR) LEDs SFH 4550
1100mW/sr@100mA 6° 1.5V 860nm Plugin,D=5.7mm Infrared (IR) LEDs ROHS

1100mW/sr@100mA 6° 1.5V 860nm Plugin,D=5.7mm Infrared (IR) LEDs ROHS

Supplier's Site Datasheet

Technical Specifications

  OSRAM Opto Semiconductors RS Components, Ltd. RS Components, Ltd. LCSC Electronics Technology (HK) Limited
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number SFH 4550 6548968 6548968P SFH 4550
Product Name Power IR Emitter (>40mW) IR LEDs IR LEDs Optocoupler/LED/Digital Tube/Photoelectric Device >> Infrared (IR) LEDs
LED Type Infrared Infrared Infrared
Peak Wavelength 860 nm (8600 Å) 860 nm (8600 Å) 860 nm (8600 Å) 860 nm (8600 Å)
LED Package: 5 x 9mm
Number of Array Elements 1 1
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736348 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
EXCELED™ series chip LED - SML-H12P8T(C) - ROHM Semiconductor GmbH
Specs
LED Package: 2x1.25 (t=0.8)
LED Type Green
Peak Wavelength 560 nm (5600 Å)
View Details
2 suppliers
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1040 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 1040 nm (10400 Å)
View Details