OSRAM Opto Semiconductors TOPLED LY T679

Description
TOPLED, yellow Product Features Package: white PLCC-2 package colorless clear resin Feature of the device: extremely wide viewing angle ideal for backlighting and coupling in light guides Color: yellow (587 nm) Viewing angle at 50 % IV: 120 Technology: GaAsP Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 2000 pcs. on ∅ 180 mm reel, 8000 pcs. on ∅ 330 mm reel ESD - withstand voltage: up to 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM)
Description
TOPLED, yellow Product Features Package: white PLCC-2 package colorless clear resin Feature of the device: extremely wide viewing angle ideal for backlighting and coupling in light guides Color: yellow (587 nm) Viewing angle at 50 % IV: 120 Technology: GaAsP Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 2000 pcs. on ∅ 180 mm reel, 8000 pcs. on ∅ 330 mm reel ESD - withstand voltage: up to 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM)

Suppliers

Company
Product
Description
Supplier Links
TOPLED - LY T679 - OSRAM Opto Semiconductors
San Jose, CA, USA
TOPLED
LY T679
TOPLED LY T679
TOPLED, yellow Product Features Package: white PLCC-2 package colorless clear resin Feature of the device: extremely wide viewing angle ideal for backlighting and coupling in light guides Color: yellow (587 nm) Viewing angle at 50 % IV: 120 Technology: GaAsP Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 2000 pcs. on ∅ 180 mm reel, 8000 pcs. on ∅ 330 mm reel ESD - withstand voltage: up to 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM)

TOPLED, yellow

Product Features

  • Package: white PLCC-2 package colorless clear resin
  • Feature of the device: extremely wide viewing angle ideal for backlighting and coupling in light guides
  • Color: yellow (587 nm)
  • Viewing angle at 50 % IV: 120
  • Technology: GaAsP
  • Assembly methods: suitable for all SMT assembly methods
  • Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01
  • Packing unit: 8 mm tape with 2000 pcs. on ∅ 180 mm reel, 8000 pcs. on ∅ 330 mm reel
  • ESD - withstand voltage: up to 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM)
Supplier's Site

Technical Specifications

  OSRAM Opto Semiconductors
Product Category Light Emitting Diodes (LED)
Product Number LY T679
Product Name TOPLED
LED Type Yellow
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1113732 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 40 degrees
View Details