OSRAM Opto Semiconductors Optoelectronics - LED Emitters - Infrared, UV, Visible SFH 4257-Q

Description
Win Source Part Number: 1092442-SFH 4257-Q Category: Optoelectronics>LED Emitters - Infrared, UV, Visible Series: Power TOPLED® Type: Infrared (IR) Package: Tape & Reel (TR) Orientation: Top View Standard Package: 2,000 Mounting: SMD (SMT) Current - DC Forward (If) (Max): 100mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 1.5V Wavelength: 860nm Radiant Intensity (Ie) Min @ If: 6.3mW/sr @ 100mA Package / Case: 2-PLCC Temperature Range - Operating: -40°C ~ 100°C (TA) Alternative Parts (Cross-Reference): SFH 4257-QSFH 4257Q; SFH4257-Q; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: ams-OSRAM USA Inc. Other Names: SFH 4257-Q-ND,SFH4257-Q, Q65111A4941 Base Product Number: SFH4257
Request a Quote Datasheet
Description
Win Source Part Number: 1092442-SFH 4257-Q Category: Optoelectronics>LED Emitters - Infrared, UV, Visible Series: Power TOPLED® Type: Infrared (IR) Package: Tape & Reel (TR) Orientation: Top View Standard Package: 2,000 Mounting: SMD (SMT) Current - DC Forward (If) (Max): 100mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 1.5V Wavelength: 860nm Radiant Intensity (Ie) Min @ If: 6.3mW/sr @ 100mA Package / Case: 2-PLCC Temperature Range - Operating: -40°C ~ 100°C (TA) Alternative Parts (Cross-Reference): SFH 4257-QSFH 4257Q; SFH4257-Q; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: ams-OSRAM USA Inc. Other Names: SFH 4257-Q-ND,SFH4257-Q, Q65111A4941 Base Product Number: SFH4257
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Emitters - Infrared, UV, Visible
1092442-SFH 4257-Q
Optoelectronics - LED Emitters - Infrared, UV, Visible 1092442-SFH 4257-Q
Win Source Part Number: 1092442-SFH 4257-Q Category: Optoelectronics>LED Emitters - Infrared, UV, Visible Series: Power TOPLED® Type: Infrared (IR) Package: Tape & Reel (TR) Orientation: Top View Standard Package: 2,000 Mounting: SMD (SMT) Current - DC Forward (If) (Max): 100mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 1.5V Wavelength: 860nm Radiant Intensity (Ie) Min @ If: 6.3mW/sr @ 100mA Package / Case: 2-PLCC Temperature Range - Operating: -40°C ~ 100°C (TA) Alternative Parts (Cross-Reference): SFH 4257-QSFH 4257Q; SFH4257-Q; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: ams-OSRAM USA Inc. Other Names: SFH 4257-Q-ND,SFH4257-Q, Q65111A4941 Base Product Number: SFH4257

Win Source Part Number: 1092442-SFH 4257-Q
Category: Optoelectronics>LED Emitters - Infrared, UV, Visible
Series: Power TOPLED®
Type: Infrared (IR)
Package: Tape & Reel (TR)
Orientation: Top View
Standard Package: 2,000
Mounting: SMD (SMT)
Current - DC Forward (If) (Max): 100mA
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 1.5V
Wavelength: 860nm
Radiant Intensity (Ie) Min @ If: 6.3mW/sr @ 100mA
Package / Case: 2-PLCC
Temperature Range - Operating: -40°C ~ 100°C (TA)
Alternative Parts (Cross-Reference): SFH 4257-QSFH 4257Q; SFH4257-Q;
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: ams-OSRAM USA Inc.
Other Names: SFH 4257-Q-ND,SFH4257-Q,Q65111A4941
Base Product Number: SFH4257

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1092442-SFH 4257-Q
Product Name Optoelectronics - LED Emitters - Infrared, UV, Visible
Peak Wavelength 860 nm (8600 Å)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269508 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 7600 milliwatts
Array Array
Number of Array Elements 4
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details