OSRAM Opto Semiconductors Power IR Emitter (>40mW) SFH 4555

Description
5mm (T1 ¾) Radial, half angle ±5°, typ. 550 mW/sr at 100 mA
Request a Quote Datasheet
Description
5mm (T1 ¾) Radial, half angle ±5°, typ. 550 mW/sr at 100 mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power IR Emitter (>40mW) - SFH 4555 - OSRAM Opto Semiconductors
San Jose, CA, USA
Power IR Emitter (>40mW)
SFH 4555
Power IR Emitter (>40mW) SFH 4555
5mm (T1 ¾) Radial, half angle ±5°, typ. 550 mW/sr at 100 mA

5mm (T1 ¾) Radial, half angle ±5°, typ. 550 mW/sr at 100 mA

Supplier's Site
Laguna Hills, CA, United States
Optoelectronics - LED Emitters - Infrared, UV, Visible
1018403-SFH 4555
Optoelectronics - LED Emitters - Infrared, UV, Visible 1018403-SFH 4555
Win Source Part Number: 1018403-SFH 4555 Category: Optoelectronics>LED Emitters - Infrared, UV, Visible Type: Infrared (IR) Package: Bulk Orientation: Top View Standard Package: 1,000 Current - DC Forward (If) (Max): 100mA Viewing Angle: 10° Voltage - Forward (Vf) (Typ): 1.5V Wavelength: 860nm Radiant Intensity (Ie) Min @ If: 550mW/sr @ 100mA Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -40°C ~ 100°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: ams-OSRAM USA Inc. Other Names: Q65110A7341,475-3023 ,SFH 4555-ND

Win Source Part Number: 1018403-SFH 4555
Category: Optoelectronics>LED Emitters - Infrared, UV, Visible
Type: Infrared (IR)
Package: Bulk
Orientation: Top View
Standard Package: 1,000
Current - DC Forward (If) (Max): 100mA
Viewing Angle: 10°
Voltage - Forward (Vf) (Typ): 1.5V
Wavelength: 860nm
Radiant Intensity (Ie) Min @ If: 550mW/sr @ 100mA
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -40°C ~ 100°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: ams-OSRAM USA Inc.
Other Names: Q65110A7341,475-3023,SFH 4555-ND

Buy Now Datasheet
IR LEDs - 8768763P - RS Components, Ltd.
Corby, Northants, United Kingdom
IR LEDs
8768763P
IR LEDs 8768763P
IR LED,Osram OS,SFH 4555

IR LED,Osram OS,SFH 4555

Supplier's Site
IR LEDs - 8768763 - RS Components, Ltd.
Corby, Northants, United Kingdom
IR LEDs
8768763
IR LEDs 8768763
IR LED,Osram OS,SFH 4555

IR LED,Osram OS,SFH 4555

Supplier's Site
IR LEDs - 1685564 - RS Components, Ltd.
Corby, Northants, United Kingdom
IR LEDs
1685564
IR LEDs 1685564
IR LED,Osram OS,SFH 4555

IR LED,Osram OS,SFH 4555

Supplier's Site

Technical Specifications

  OSRAM Opto Semiconductors Win Source Electronics RS Components, Ltd. RS Components, Ltd.
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number SFH 4555 1018403-SFH 4555 8768763P 8768763
Product Name Power IR Emitter (>40mW) Optoelectronics - LED Emitters - Infrared, UV, Visible IR LEDs IR LEDs
LED Type Infrared Infrared Infrared
Peak Wavelength 860 nm (8600 Å) 860 nm (8600 Å) 860 nm (8600 Å) 860 nm (8600 Å)
Viewing Angle 10 degrees
Optical Power Output 550 milliwatts 60 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269531 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 635 milliwatts
View Details
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Red; Green; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
View Details
LED White Lighting - 1416-L128-3080SA35A00B1TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3000 K
View Details