OSRAM Opto Semiconductors Power IR Emitter (>40mW) SFH 4545

Description
5 mm (T1 ¾) Radial, half angle ±5°, 550 mW/sr at 100 mA
Request a Quote
Description
5 mm (T1 ¾) Radial, half angle ±5°, 550 mW/sr at 100 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power IR Emitter (>40mW) - SFH 4545 - OSRAM Opto Semiconductors
San Jose, CA, USA
Power IR Emitter (>40mW)
SFH 4545
Power IR Emitter (>40mW) SFH 4545
5 mm (T1 ¾) Radial, half angle ±5°, 550 mW/sr at 100 mA

5 mm (T1 ¾) Radial, half angle ±5°, 550 mW/sr at 100 mA

Supplier's Site
IR LEDs - 2249988P - RS Components, Ltd.
Corby, Northants, United Kingdom
IR LEDs
2249988P
IR LEDs 2249988P
SFH 4545,IR LED,940nm, T1 3/4,5mm

SFH 4545,IR LED,940nm, T1 3/4,5mm

Supplier's Site
IR LEDs - 2249988 - RS Components, Ltd.
Corby, Northants, United Kingdom
IR LEDs
2249988
IR LEDs 2249988
SFH 4545,IR LED,940nm, T1 3/4,5mm

SFH 4545,IR LED,940nm, T1 3/4,5mm

Supplier's Site
IR LEDs - 2249987 - RS Components, Ltd.
Corby, Northants, United Kingdom
IR LEDs
2249987
IR LEDs 2249987
SFH 4545,IR LED,940nm, T1 3/4,5mm

SFH 4545,IR LED,940nm, T1 3/4,5mm

Supplier's Site

Technical Specifications

  OSRAM Opto Semiconductors RS Components, Ltd.
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number SFH 4545 2249988P
Product Name Power IR Emitter (>40mW) IR LEDs
LED Type Infrared Infrared
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269500 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Specs
LED Type Blue; Blue
Peak Wavelength 430 nm (4300 Å)
Viewing Angle 140 degrees
View Details
Narrow Angle TO-46 850 nm Emitter, High-Temperature - OD-850FHT - Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-46
LED Type Near Infrared
Peak Wavelength 850 nm (8500 Å)
View Details