OSRAM Opto Semiconductors Power IR Emitter (>40mW) SFH 4050

Description
SmartLED 0603, half angle ±70°, typ. 10mW/sr at 100 mA
Description
SmartLED 0603, half angle ±70°, typ. 10mW/sr at 100 mA

Suppliers

Company
Product
Description
Supplier Links
Power IR Emitter (>40mW) - SFH 4050 - OSRAM Opto Semiconductors
San Jose, CA, USA
Power IR Emitter (>40mW)
SFH 4050
Power IR Emitter (>40mW) SFH 4050
SmartLED 0603, half angle ±70°, typ. 10mW/sr at 100 mA

SmartLED 0603, half angle ±70°, typ. 10mW/sr at 100 mA

Supplier's Site

Technical Specifications

  OSRAM Opto Semiconductors
Product Category Light Emitting Diodes (LED)
Product Number SFH 4050
Product Name Power IR Emitter (>40mW)
LED Type Infrared
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946418 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Hot white
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 846-SLA-370MT3F-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: Radial
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details
4 suppliers
LED Indication - Discrete - 1497-1451-2-ND - DigiKey
Specs
LED Package: 0805 (2012 Metric)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details