OSRAM Opto Semiconductors Power IR Emitter (>40mW) SFH 4655

Description
SMT MIDLED Sidelooker, half angle ±15°, typ. 80 mW/sr at 100 mA
Description
SMT MIDLED Sidelooker, half angle ±15°, typ. 80 mW/sr at 100 mA

Suppliers

Company
Product
Description
Supplier Links
Power IR Emitter (>40mW) - SFH 4655 - OSRAM Opto Semiconductors
San Jose, CA, USA
Power IR Emitter (>40mW)
SFH 4655
Power IR Emitter (>40mW) SFH 4655
SMT MIDLED Sidelooker, half angle ±15°, typ. 80 mW/sr at 100 mA

SMT MIDLED Sidelooker, half angle ±15°, typ. 80 mW/sr at 100 mA

Supplier's Site

Technical Specifications

  OSRAM Opto Semiconductors
Product Category Light Emitting Diodes (LED)
Product Number SFH 4655
Product Name Power IR Emitter (>40mW)
LED Type Infrared
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736372 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 430 nm (4300 Å)
Number of Array Elements 1
View Details
ES2 LED Backlight Module 2 Chip - White - MD-BW-ES2-W - ECO Light LED
Specs
LED Type White
Optical Power Output 480 milliwatts
View Details
Chip LED with reflector - SML-011DT(A) - ROHM Semiconductor GmbH
Specs
LED Package: 3x2 (t=1.3)
LED Type Orange
Peak Wavelength 611 nm (6110 Å)
View Details