OSRAM Opto Semiconductors Optics - LEDs - Light Pipes - Q65111A2176 Q65111A2176

Description
Manufacturer: OSRAM Opto Semiconductors Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1086582-Q65111A2176 Packaging: Tape and Reel Color: Red Mounting: SMD (SMT) Number of Elements: 1 Forward Voltage: 2.6 V Luminous Intensity: 16 cd Forward Current: 1 A Reverse Voltage: 1.2 V Viewing Angle: 150 ° Luminous Flux: 71 lm Categories: Optics - LEDs - Light Pipes Case / Package: CSMD Number of LEDs: 1 Lens Style: Circular, Diffused Alternative Parts (Cross-Reference): LTCN5M-FBGB-25-1LR CPDP-JSJU-1; Q65111-A2176; Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 120 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Test Current: 350 mA Dominant Wavelength: 623 nm
Request a Quote
Description
Manufacturer: OSRAM Opto Semiconductors Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1086582-Q65111A2176 Packaging: Tape and Reel Color: Red Mounting: SMD (SMT) Number of Elements: 1 Forward Voltage: 2.6 V Luminous Intensity: 16 cd Forward Current: 1 A Reverse Voltage: 1.2 V Viewing Angle: 150 ° Luminous Flux: 71 lm Categories: Optics - LEDs - Light Pipes Case / Package: CSMD Number of LEDs: 1 Lens Style: Circular, Diffused Alternative Parts (Cross-Reference): LTCN5M-FBGB-25-1LR CPDP-JSJU-1; Q65111-A2176; Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 120 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Test Current: 350 mA Dominant Wavelength: 623 nm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optics - LEDs - Light Pipes - Q65111A2176 - 1086582-Q65111A2176 - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - Q65111A2176
1086582-Q65111A2176
Optics - LEDs - Light Pipes - Q65111A2176 1086582-Q65111A2176
Manufacturer: OSRAM Opto Semiconductors Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1086582-Q65111A2176 Packaging: Tape and Reel Color: Red Mounting: SMD (SMT) Number of Elements: 1 Forward Voltage: 2.6 V Luminous Intensity: 16 cd Forward Current: 1 A Reverse Voltage: 1.2 V Viewing Angle: 150 ° Luminous Flux: 71 lm Categories: Optics - LEDs - Light Pipes Case / Package: CSMD Number of LEDs: 1 Lens Style: Circular, Diffused Alternative Parts (Cross-Reference): LTCN5M-FBGB-25-1LR CPDP-JSJU-1; Q65111-A2176; Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 120 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Test Current: 350 mA Dominant Wavelength: 623 nm

Manufacturer: OSRAM Opto Semiconductors Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1086582-Q65111A2176
Packaging: Tape and Reel
Color: Red
Mounting: SMD (SMT)
Number of Elements: 1
Forward Voltage: 2.6 V
Luminous Intensity: 16 cd
Forward Current: 1 A
Reverse Voltage: 1.2 V
Viewing Angle: 150 °
Luminous Flux: 71 lm
Categories: Optics - LEDs - Light Pipes
Case / Package: CSMD
Number of LEDs: 1
Lens Style: Circular, Diffused
Alternative Parts (Cross-Reference): LTCN5M-FBGB-25-1LR CPDP-JSJU-1; Q65111-A2176;
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 120 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Test Current: 350 mA
Dominant Wavelength: 623 nm

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1086582-Q65111A2176
Product Name Optics - LEDs - Light Pipes - Q65111A2176
LED Type Red; Red
Peak Wavelength 623 nm (6230 Å)
Viewing Angle 150 degrees
Luminous Intensity 16000 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269574 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
High Brightness LED - MT5470D-UY - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 5mm
LED Type Red
Peak Wavelength 591 nm (5910 Å)
View Details
2 suppliers