OSRAM Opto Semiconductors Optoelectronics - LED Emitters - Infrared, UV, Visible SFH 415 U E9191

Description
Win Source Part Number: 1242469-SFH 415 U E9191 Category: Optoelectronics>LED Emitters - Infrared, UV, Visible Type: Infrared (IR) Package: Bulk Orientation: Top View Standard Package: 1,000 Current - DC Forward (If) (Max): 100mA Viewing Angle: 34° Voltage - Forward (Vf) (Typ): 1.3V Wavelength: 950nm Radiant Intensity (Ie) Min @ If: 40mW/sr @ 100mA Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -40°C ~ 100°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: ams-OSRAM USA Inc. Other Names: SFH 415 U E9191,SFH415UE9191,Q 62702P1775 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1242469-SFH 415 U E9191 Category: Optoelectronics>LED Emitters - Infrared, UV, Visible Type: Infrared (IR) Package: Bulk Orientation: Top View Standard Package: 1,000 Current - DC Forward (If) (Max): 100mA Viewing Angle: 34° Voltage - Forward (Vf) (Typ): 1.3V Wavelength: 950nm Radiant Intensity (Ie) Min @ If: 40mW/sr @ 100mA Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -40°C ~ 100°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: ams-OSRAM USA Inc. Other Names: SFH 415 U E9191,SFH415UE9191,Q 62702P1775 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Emitters - Infrared, UV, Visible
1242469-SFH 415 U E9191
Optoelectronics - LED Emitters - Infrared, UV, Visible 1242469-SFH 415 U E9191
Win Source Part Number: 1242469-SFH 415 U E9191 Category: Optoelectronics>LED Emitters - Infrared, UV, Visible Type: Infrared (IR) Package: Bulk Orientation: Top View Standard Package: 1,000 Current - DC Forward (If) (Max): 100mA Viewing Angle: 34° Voltage - Forward (Vf) (Typ): 1.3V Wavelength: 950nm Radiant Intensity (Ie) Min @ If: 40mW/sr @ 100mA Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -40°C ~ 100°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: ams-OSRAM USA Inc. Other Names: SFH 415 U E9191,SFH415UE9191,Q 62702P1775 Product Status: Obsolete

Win Source Part Number: 1242469-SFH 415 U E9191
Category: Optoelectronics>LED Emitters - Infrared, UV, Visible
Type: Infrared (IR)
Package: Bulk
Orientation: Top View
Standard Package: 1,000
Current - DC Forward (If) (Max): 100mA
Viewing Angle: 34°
Voltage - Forward (Vf) (Typ): 1.3V
Wavelength: 950nm
Radiant Intensity (Ie) Min @ If: 40mW/sr @ 100mA
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -40°C ~ 100°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: ams-OSRAM USA Inc.
Other Names: SFH 415 U E9191,SFH415UE9191,Q62702P1775
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1242469-SFH 415 U E9191
Product Name Optoelectronics - LED Emitters - Infrared, UV, Visible
Peak Wavelength 950 nm (9500 Å)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Led Light Bar, Cool Wht, 1000Lm, 573Mm; Light Colour Ledvance - 85AC2461 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 10000 milliwatts
View Details
Specs
LED Package: T-1
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details