OSRAM Opto Semiconductors LED Indication - Discrete - LYM67F-T2V2-36 LYM67F-T2V2-36

Description
Manufacturer: OSRAM Opto Semiconductors Inc. Win Source Part Number: 206935-LYM67F-T2V2-3 6 Packaging: Reel - TR Color: Yellow Mounting: SMD (SMT) Forward Voltage: 2.2V Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 737.5mcd Lens Style/Size: Rectangle with Flat Top, 1.50mm x 1.00mm Current - Test: 20mA Wavelength - Dominant: 590nm Wavelength - Peak: 597nm Height (Max): 1.40mm Categories: Optoelectronics Status: Active Case / Package: SMD
Request a Quote Datasheet
Description
Manufacturer: OSRAM Opto Semiconductors Inc. Win Source Part Number: 206935-LYM67F-T2V2-3 6 Packaging: Reel - TR Color: Yellow Mounting: SMD (SMT) Forward Voltage: 2.2V Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 737.5mcd Lens Style/Size: Rectangle with Flat Top, 1.50mm x 1.00mm Current - Test: 20mA Wavelength - Dominant: 590nm Wavelength - Peak: 597nm Height (Max): 1.40mm Categories: Optoelectronics Status: Active Case / Package: SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - LYM67F-T2V2-36
206935-LYM67F-T2V2-36
LED Indication - Discrete - LYM67F-T2V2-36 206935-LYM67F-T2V2-36
Manufacturer: OSRAM Opto Semiconductors Inc. Win Source Part Number: 206935-LYM67F-T2V2-3 6 Packaging: Reel - TR Color: Yellow Mounting: SMD (SMT) Forward Voltage: 2.2V Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 737.5mcd Lens Style/Size: Rectangle with Flat Top, 1.50mm x 1.00mm Current - Test: 20mA Wavelength - Dominant: 590nm Wavelength - Peak: 597nm Height (Max): 1.40mm Categories: Optoelectronics Status: Active Case / Package: SMD

Manufacturer: OSRAM Opto Semiconductors Inc.
Win Source Part Number: 206935-LYM67F-T2V2-36
Packaging: Reel - TR
Color: Yellow
Mounting: SMD (SMT)
Forward Voltage: 2.2V
Viewing Angle: 120°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 737.5mcd
Lens Style/Size: Rectangle with Flat Top, 1.50mm x 1.00mm
Current - Test: 20mA
Wavelength - Dominant: 590nm
Wavelength - Peak: 597nm
Height (Max): 1.40mm
Categories: Optoelectronics
Status: Active
Case / Package: SMD

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 206935-LYM67F-T2V2-36
Product Name LED Indication - Discrete - LYM67F-T2V2-36
LED Type Yellow; Yellow
Peak Wavelength 590 nm (5900 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169847 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 4
View Details
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
.156
Specs
LED Type Red; Green; Blue; White; Multi-Colored; Amber, Cool White, Clear
Forward Current 15 to 22 milliamps
Forward Voltage 2 to 28 volts
View Details