OSRAM Opto Semiconductors High Power IR Emitter (>500mW) SFH 4232A

Description
Golden Dragon, half angle ±60°, typ. 650 mW & 205 mW/sr at 1 A dc
Request a Quote Datasheet
Description
Golden Dragon, half angle ±60°, typ. 650 mW & 205 mW/sr at 1 A dc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Power IR Emitter (>500mW) - SFH 4232A - OSRAM Opto Semiconductors
San Jose, CA, USA
High Power IR Emitter (>500mW)
SFH 4232A
High Power IR Emitter (>500mW) SFH 4232A
Golden Dragon, half angle ±60°, typ. 650 mW & 205 mW/sr at 1 A dc

Golden Dragon, half angle ±60°, typ. 650 mW & 205 mW/sr at 1 A dc

Supplier's Site
Laguna Hills, CA, United States
Optoelectronics - LED Emitters - Infrared, UV, Visible
1026012-SFH 4232A
Optoelectronics - LED Emitters - Infrared, UV, Visible 1026012-SFH 4232A
Win Source Part Number: 1026012-SFH 4232A Category: Optoelectronics>LED Emitters - Infrared, UV, Visible Type: Infrared (IR) Package: Tape & Reel (TR) Orientation: Top View Standard Package: 800 Mounting: SMD (SMT) Current - DC Forward (If) (Max): 1A Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 1.65V Wavelength: 860nm Radiant Intensity (Ie) Min @ If: 205mW/sr @ 1A Package / Case: 2-SMD, Gull Wing Temperature Range - Operating: -40°C ~ 100°C (TA) Alternative Parts (Cross-Reference): 597-3301-207F; 597-3001-207F; 597-2001-213F; SFH 4244-Z; LS T776-R1S1-1-Z; LG A67K-H2K1-24-ZQ65111 A3235; Q65111-A3235; Q65111A3235; SFH4232A; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: ams-OSRAM USA Inc. Other Names: Q65111A3235,SFH4232A ,SFH 4232A-ND Product Status: Obsolete

Win Source Part Number: 1026012-SFH 4232A
Category: Optoelectronics>LED Emitters - Infrared, UV, Visible
Type: Infrared (IR)
Package: Tape & Reel (TR)
Orientation: Top View
Standard Package: 800
Mounting: SMD (SMT)
Current - DC Forward (If) (Max): 1A
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 1.65V
Wavelength: 860nm
Radiant Intensity (Ie) Min @ If: 205mW/sr @ 1A
Package / Case: 2-SMD, Gull Wing
Temperature Range - Operating: -40°C ~ 100°C (TA)
Alternative Parts (Cross-Reference): 597-3301-207F; 597-3001-207F; 597-2001-213F; SFH 4244-Z; LS T776-R1S1-1-Z; LG A67K-H2K1-24-ZQ65111 A3235; Q65111-A3235; Q65111A3235; SFH4232A;
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: ams-OSRAM USA Inc.
Other Names: Q65111A3235,SFH4232A,SFH 4232A-ND
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  OSRAM Opto Semiconductors Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number SFH 4232A 1026012-SFH 4232A
Product Name High Power IR Emitter (>500mW) Optoelectronics - LED Emitters - Infrared, UV, Visible
LED Type Infrared
Peak Wavelength 860 nm (8600 Å) 860 nm (8600 Å)
Optical Power Output 650 milliwatts 205 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269568 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
Subminiature Emitter (IRLED) - LIM363ES - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Forward Current 65 milliamps
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 80 degrees
View Details