ams-OSRAM AG LEDs LY E67F-AABA-35-1-Z

Description
LED,Osram OS,LY E67F-AABA-35-1
Request a Quote Datasheet
Description
LED,Osram OS,LY E67F-AABA-35-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 8768919P - RS Components, Ltd.
Corby, Northants, United Kingdom
LED,Osram OS,LY E67F-AABA-35-1

LED,Osram OS,LY E67F-AABA-35-1

Supplier's Site
LEDs - 8768919 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED,Osram OS,LY E67F-AABA-35-1

LED,Osram OS,LY E67F-AABA-35-1

Supplier's Site
LEDs - 1709527 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED,Osram OS,LY E67F-AABA-35-1

LED,Osram OS,LY E67F-AABA-35-1

Supplier's Site
LED Indication - Discrete - 475-LYE67F-AABA-35-1-ZTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
475-LYE67F-AABA-35-1-ZTR-ND
LED Indication - Discrete 475-LYE67F-AABA-35-1-ZTR-ND
Yellow 593nm LED Indication - Discrete 2.15V 4-PLCC

Yellow 593nm LED Indication - Discrete 2.15V 4-PLCC

Buy Now Datasheet
Optoelectronics - LED Indication - Discrete - 1106630-LY E67F-AABA-35-1-Z - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1106630-LY E67F-AABA-35-1-Z
Optoelectronics - LED Indication - Discrete 1106630-LY E67F-AABA-35-1-Z
Win Source Part Number: 1106630-LY E67F-AABA-35-1-Z Category: Optoelectronics>LED Indication - Discrete Series: Power TOPLED® Color: Yellow Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 1680mcd Voltage - Forward (Vf) (Typ): 2.15V Current - Test: 50mA Wavelength - Dominant: 593nm Wavelength - Peak: 593nm Height (Max): 2.10mm Package / Case: 4-PLCC Supplier Device Package: 4-PLCC Dimension: 3.20mm L x 2.80mm W Lens Style: Round with Flat Top Lens Size: 2.40mm Dia Alternative Parts (Cross-Reference): Q65110 A9019; Q65110-A9019; Q65110A9019; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: ams-OSRAM USA Inc. Other Names: LYE67FAABA351,LYE67F -AABA-35-1-Z,LYE67F- AABA-35-1,LY E67F-AABA-35-1,Q6511 0A9019,LYE67FAABA351 Z,LY E67F-AABA-35-1-Z-ND Base Product Number: LYE67F

Win Source Part Number: 1106630-LY E67F-AABA-35-1-Z
Category: Optoelectronics>LED Indication - Discrete
Series: Power TOPLED®
Color: Yellow
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Configuration: Standard
Viewing Angle: 120°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 1680mcd
Voltage - Forward (Vf) (Typ): 2.15V
Current - Test: 50mA
Wavelength - Dominant: 593nm
Wavelength - Peak: 593nm
Height (Max): 2.10mm
Package / Case: 4-PLCC
Supplier Device Package: 4-PLCC
Dimension: 3.20mm L x 2.80mm W
Lens Style: Round with Flat Top
Lens Size: 2.40mm Dia
Alternative Parts (Cross-Reference): Q65110 A9019; Q65110-A9019; Q65110A9019;
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: ams-OSRAM USA Inc.
Other Names: LYE67FAABA351,LYE67F-AABA-35-1-Z,LYE67F-AABA-35-1,LY E67F-AABA-35-1,Q65110A9019,LYE67FAABA351Z,LY E67F-AABA-35-1-Z-ND
Base Product Number: LYE67F

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 8768919P 8768919 475-LYE67F-AABA-35-1-ZTR-ND 1106630-LY E67F-AABA-35-1-Z
Product Name LEDs LEDs LED Indication - Discrete Optoelectronics - LED Indication - Discrete
Forward Voltage 2.15 volts 2.15 volts 2.15 volts
LED Package: 3 x 3.4 x 2.1mm 4-PLCC
LED Type Yellow; Yellow Yellow Yellow; Yellow
Peak Wavelength 590 nm (5900 Å) 593 nm (5930 Å) 593 nm (5930 Å)
Viewing Angle 120 degrees 120 degrees 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169850 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 4
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U325 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 325 nm (3250 Å)
View Details