OSRAM Opto Semiconductors Power IR Emitter (>40mW) SFH 4547

Description
5 mm (T1 ¾) Radial, half angle ±30°, 50 mW/sr at 100 mA, UL version available
Request a Quote
Description
5 mm (T1 ¾) Radial, half angle ±30°, 50 mW/sr at 100 mA, UL version available
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power IR Emitter (>40mW) - SFH 4547 - OSRAM Opto Semiconductors
San Jose, CA, USA
Power IR Emitter (>40mW)
SFH 4547
Power IR Emitter (>40mW) SFH 4547
5 mm (T1 ¾) Radial, half angle ±30°, 50 mW/sr at 100 mA, UL version available

5 mm (T1 ¾) Radial, half angle ±30°, 50 mW/sr at 100 mA, UL version available

Supplier's Site
IR LEDs - 7414074 - RS Components, Ltd.
Corby, Northants, United Kingdom
IR LEDs
7414074
IR LEDs 7414074
IR LED Emitter,5mm,950nm,60 degree

IR LED Emitter,5mm,950nm,60 degree

Supplier's Site
IR LEDs - 7414074P - RS Components, Ltd.
Corby, Northants, United Kingdom
IR LEDs
7414074P
IR LEDs 7414074P
IR LED Emitter,5mm,950nm,60 degree

IR LED Emitter,5mm,950nm,60 degree

Supplier's Site
IR LEDs - 1685444 - RS Components, Ltd.
Corby, Northants, United Kingdom
IR LEDs
1685444
IR LEDs 1685444
IR LED Emitter,5mm,950nm,60 degree

IR LED Emitter,5mm,950nm,60 degree

Supplier's Site

Technical Specifications

  OSRAM Opto Semiconductors RS Components, Ltd. RS Components, Ltd.
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number SFH 4547 7414074 7414074P
Product Name Power IR Emitter (>40mW) IR LEDs IR LEDs
LED Type Infrared Infrared Infrared
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269500 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Chip LED with reflector - SML-010VT - ROHM Semiconductor GmbH
Specs
LED Package: 3x2 (t=1.3)
LED Type Red
Peak Wavelength 650 nm (6500 Å)
View Details
Led Light Bar, Cool Wht, 2000Lm, 1.173M; Light Colour Ledvance - 85AC2463 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 20000 milliwatts
View Details