OSRAM Opto Semiconductors CHIPLED 0603 LY Q396

Description
CHIPLED 0603, yellow (589 nm), compact package Product Features Package: SMT package 0603 colorless diffused resin Feature of the device: compact package Color: yellow (589 nm) Viewing angle at 50 % IV: 150 (horizontal)120 (vertical) Technology: InGaAlP Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 4000 pcs. on ∅ 180 mm reel ESD - withstand voltage: up to 1 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM)
Datasheet
Description
CHIPLED 0603, yellow (589 nm), compact package Product Features Package: SMT package 0603 colorless diffused resin Feature of the device: compact package Color: yellow (589 nm) Viewing angle at 50 % IV: 150 (horizontal)120 (vertical) Technology: InGaAlP Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 4000 pcs. on ∅ 180 mm reel ESD - withstand voltage: up to 1 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CHIPLED 0603 - LY Q396 - OSRAM Opto Semiconductors
San Jose, CA, USA
CHIPLED 0603
LY Q396
CHIPLED 0603 LY Q396
CHIPLED 0603, yellow (589 nm), compact package Product Features Package: SMT package 0603 colorless diffused resin Feature of the device: compact package Color: yellow (589 nm) Viewing angle at 50 % IV: 150 (horizontal)120 (vertical) Technology: InGaAlP Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 4000 pcs. on ∅ 180 mm reel ESD - withstand voltage: up to 1 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM)

CHIPLED 0603, yellow (589 nm), compact package

Product Features

  • Package: SMT package 0603 colorless diffused resin
  • Feature of the device: compact package
  • Color: yellow (589 nm)
  • Viewing angle at 50 % IV: 150 (horizontal)120 (vertical)
  • Technology: InGaAlP
  • Assembly methods: suitable for all SMT assembly methods
  • Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01
  • Packing unit: 8 mm tape with 4000 pcs. on ∅ 180 mm reel
  • ESD - withstand voltage: up to 1 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM)
Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - SMD
LY Q396
Standard LEDs - SMD LY Q396
Standard LEDs - SMD Yellow

Standard LEDs - SMD Yellow

Buy Now Datasheet

Technical Specifications

  OSRAM Opto Semiconductors VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number LY Q396 LY Q396
Product Name CHIPLED 0603 Standard LEDs - SMD
LED Type Yellow
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736367 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1300 nm (13000 Å)
View Details
High Brightness LED - CLM4B-RKW - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: SMD-White Face
LED Type Red
Peak Wavelength 632 nm (6320 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 80 degrees
View Details