OSRAM Opto Semiconductors TOPLED Black LY T66F

Description
TOPLED Black, yellow (Y), black PLCC-2 package, colorless diffused resin, viewing angle 60° Product Features Package: black PLCC-2 package colorless resin Feature of the device: focussed radiation in SMT technology high brightness in beam direction Color: yellow (590 nm) Viewing angle at 50 % IV: 55 Technology: InGaAlP Thinfilm Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 12 mm tape with 2000 pcs. on ∅ 330 mm reel ESD - withstand voltage: up to 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM)
Description
TOPLED Black, yellow (Y), black PLCC-2 package, colorless diffused resin, viewing angle 60° Product Features Package: black PLCC-2 package colorless resin Feature of the device: focussed radiation in SMT technology high brightness in beam direction Color: yellow (590 nm) Viewing angle at 50 % IV: 55 Technology: InGaAlP Thinfilm Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 12 mm tape with 2000 pcs. on ∅ 330 mm reel ESD - withstand voltage: up to 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM)

Suppliers

Company
Product
Description
Supplier Links
TOPLED Black - LY T66F - OSRAM Opto Semiconductors
San Jose, CA, USA
TOPLED Black
LY T66F
TOPLED Black LY T66F
TOPLED Black, yellow (Y), black PLCC-2 package, colorless diffused resin, viewing angle 60° Product Features Package: black PLCC-2 package colorless resin Feature of the device: focussed radiation in SMT technology high brightness in beam direction Color: yellow (590 nm) Viewing angle at 50 % IV: 55 Technology: InGaAlP Thinfilm Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 12 mm tape with 2000 pcs. on ∅ 330 mm reel ESD - withstand voltage: up to 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM)

TOPLED Black, yellow (Y), black PLCC-2 package, colorless diffused resin, viewing angle 60°

Product Features

  • Package: black PLCC-2 package colorless resin
  • Feature of the device: focussed radiation in SMT technology high brightness in beam direction
  • Color: yellow (590 nm)
  • Viewing angle at 50 % IV: 55
  • Technology: InGaAlP Thinfilm
  • Assembly methods: suitable for all SMT assembly methods
  • Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01
  • Packing unit: 12 mm tape with 2000 pcs. on ∅ 330 mm reel
  • ESD - withstand voltage: up to 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM)
Supplier's Site

Technical Specifications

  OSRAM Opto Semiconductors
Product Category Light Emitting Diodes (LED)
Product Number LY T66F
Product Name TOPLED Black
LED Type Yellow
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1501926 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 46.5 x 3.5mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Specs
Color Temperature 248 to 343 K
Viewing Angle 160 degrees
View Details