OSRAM Opto Semiconductors Power TOPLED LY ETSF

Description
Power TOPLED, enhanced thin film LED, yellow (Y), white PLCC-4 package, colorless clear silicone resin Product Features Package: white PLCC-4 package colorless clear resin Feature of the device: more light due to higher optical efficiency Color: yellow (590 nm) Viewing angle at 50 % IV: 120 Technology: InGaAlP Thinfilm Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 2000 pcs. on ∅ 180 mm reel, 8000 pcs. on ∅ 330 mm reel ESD - withstand voltage: up to 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM)
Description
Power TOPLED, enhanced thin film LED, yellow (Y), white PLCC-4 package, colorless clear silicone resin Product Features Package: white PLCC-4 package colorless clear resin Feature of the device: more light due to higher optical efficiency Color: yellow (590 nm) Viewing angle at 50 % IV: 120 Technology: InGaAlP Thinfilm Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 2000 pcs. on ∅ 180 mm reel, 8000 pcs. on ∅ 330 mm reel ESD - withstand voltage: up to 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM)

Suppliers

Company
Product
Description
Supplier Links
Power TOPLED - LY ETSF - OSRAM Opto Semiconductors
San Jose, CA, USA
Power TOPLED
LY ETSF
Power TOPLED LY ETSF
Power TOPLED, enhanced thin film LED, yellow (Y), white PLCC-4 package, colorless clear silicone resin Product Features Package: white PLCC-4 package colorless clear resin Feature of the device: more light due to higher optical efficiency Color: yellow (590 nm) Viewing angle at 50 % IV: 120 Technology: InGaAlP Thinfilm Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 2000 pcs. on ∅ 180 mm reel, 8000 pcs. on ∅ 330 mm reel ESD - withstand voltage: up to 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM)

Power TOPLED, enhanced thin film LED, yellow (Y), white PLCC-4 package, colorless clear silicone resin

Product Features

  • Package: white PLCC-4 package colorless clear resin
  • Feature of the device: more light due to higher optical efficiency
  • Color: yellow (590 nm)
  • Viewing angle at 50 % IV: 120
  • Technology: InGaAlP Thinfilm
  • Assembly methods: suitable for all SMT assembly methods
  • Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01
  • Packing unit: 8 mm tape with 2000 pcs. on ∅ 180 mm reel, 8000 pcs. on ∅ 330 mm reel
  • ESD - withstand voltage: up to 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM)
Supplier's Site

Technical Specifications

  OSRAM Opto Semiconductors
Product Category Light Emitting Diodes (LED)
Product Number LY ETSF
Product Name Power TOPLED
LED Type Yellow
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2035770 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Red
Array Array
Number of Array Elements 1
View Details
Super Nova 4 LED Module Warm White - MD-EL-SN4-WW - ECO Light LED
Specs
LED Type White
Optical Power Output 1150 milliwatts
View Details
Specs
LED Package: T-1 3/4
LED Type White
Viewing Angle 70 degrees
View Details