Yellow 590nm LED Indication - Discrete 2.2V 0805 (2012 Metric)
Manufacturer: OSRAM Opto Semiconductors Inc.
Win Source Part Number: 880434-LY R971-HL-1
Series: CHIPLED 0805
Features: Yellow 590nm LED Indication - Discrete 2.2V 0805 (2012 Metric)
Package: Reel - TR
Package: 0805 (2012 Metric)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Optoelectronics
Case / Package: 0805
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 16000
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 475-2559-6, LYR971HL1, LY R971-HL-1-0-20-R18, 475-2559-2, 475-2559-1, LY R971-HL-1-0-20-R18-N
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 475-LYR971-HL-1TR-ND | 880434-LY R971-HL-1 |
| Product Name | LED Indication - Discrete | LED Indication - Discrete - LY R971-HL-1 |
| LED Package: | 0805 (2012 Metric) | |
| LED Type | Yellow | |
| Peak Wavelength | 589 nm (5890 Å) | |
| Viewing Angle | 160 degrees |