OSRAM Opto Semiconductors TOPLED Reverse Gullwing LY T776

Description
Hyper TOPLED RG, yellow, colorless clear Product Features Package: white SMT package, colorless clear resin Color: yellow (587 nm) Viewing angle at 50 % IV: 120 Technology: InGaAlP Optical efficiency (typ.): 11 lm/W (yellow) Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 12 mm tape with 2000 pcs. on ∅ 180 mm reel, 8000 pcs. on ∅ 330 mm reel ESD - withstand voltage: up to 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM)
Description
Hyper TOPLED RG, yellow, colorless clear Product Features Package: white SMT package, colorless clear resin Color: yellow (587 nm) Viewing angle at 50 % IV: 120 Technology: InGaAlP Optical efficiency (typ.): 11 lm/W (yellow) Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 12 mm tape with 2000 pcs. on ∅ 180 mm reel, 8000 pcs. on ∅ 330 mm reel ESD - withstand voltage: up to 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM)

Suppliers

Company
Product
Description
Supplier Links
TOPLED Reverse Gullwing - LY T776 - OSRAM Opto Semiconductors
San Jose, CA, USA
TOPLED Reverse Gullwing
LY T776
TOPLED Reverse Gullwing LY T776
Hyper TOPLED RG, yellow, colorless clear Product Features Package: white SMT package, colorless clear resin Color: yellow (587 nm) Viewing angle at 50 % IV: 120 Technology: InGaAlP Optical efficiency (typ.): 11 lm/W (yellow) Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 12 mm tape with 2000 pcs. on ∅ 180 mm reel, 8000 pcs. on ∅ 330 mm reel ESD - withstand voltage: up to 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM)

Hyper TOPLED RG, yellow, colorless clear

Product Features

  • Package: white SMT package, colorless clear resin
  • Color: yellow (587 nm)
  • Viewing angle at 50 % IV: 120
  • Technology: InGaAlP
  • Optical efficiency (typ.): 11 lm/W (yellow)
  • Assembly methods: suitable for all SMT assembly methods
  • Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01
  • Packing unit: 12 mm tape with 2000 pcs. on ∅ 180 mm reel, 8000 pcs. on ∅ 330 mm reel
  • ESD - withstand voltage: up to 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM)
Supplier's Site

Technical Specifications

  OSRAM Opto Semiconductors
Product Category Light Emitting Diodes (LED)
Product Number LY T776
Product Name TOPLED Reverse Gullwing
LED Type Yellow
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269556 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Chips - OPC8500-32A - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: TO-18
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details