OSRAM Opto Semiconductors Optoelectronics - LED Emitters - Infrared, UV, Visible SFH 4554-DWEW

Description
Win Source Part Number: 1242471-SFH 4554-DWEW Category: Optoelectronics>LED Emitters - Infrared, UV, Visible Type: Infrared (IR) Package: Bulk Orientation: Top View Standard Package: 1,000 Current - DC Forward (If) (Max): 100mA Viewing Angle: 20° Voltage - Forward (Vf) (Typ): 1.7V Wavelength: 860nm Radiant Intensity (Ie) Min @ If: 400mW/sr @ 100mA Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -40°C ~ 100°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: ams-OSRAM USA Inc. Other Names: SFH4554-DWEW,SFH4554 -DWEW,Q65111A9145,SF H 4554-DWEW,475-3586 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1242471-SFH 4554-DWEW Category: Optoelectronics>LED Emitters - Infrared, UV, Visible Type: Infrared (IR) Package: Bulk Orientation: Top View Standard Package: 1,000 Current - DC Forward (If) (Max): 100mA Viewing Angle: 20° Voltage - Forward (Vf) (Typ): 1.7V Wavelength: 860nm Radiant Intensity (Ie) Min @ If: 400mW/sr @ 100mA Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -40°C ~ 100°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: ams-OSRAM USA Inc. Other Names: SFH4554-DWEW,SFH4554 -DWEW,Q65111A9145,SF H 4554-DWEW,475-3586 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Emitters - Infrared, UV, Visible
1242471-SFH 4554-DWEW
Optoelectronics - LED Emitters - Infrared, UV, Visible 1242471-SFH 4554-DWEW
Win Source Part Number: 1242471-SFH 4554-DWEW Category: Optoelectronics>LED Emitters - Infrared, UV, Visible Type: Infrared (IR) Package: Bulk Orientation: Top View Standard Package: 1,000 Current - DC Forward (If) (Max): 100mA Viewing Angle: 20° Voltage - Forward (Vf) (Typ): 1.7V Wavelength: 860nm Radiant Intensity (Ie) Min @ If: 400mW/sr @ 100mA Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -40°C ~ 100°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: ams-OSRAM USA Inc. Other Names: SFH4554-DWEW,SFH4554 -DWEW,Q65111A9145,SF H 4554-DWEW,475-3586 Product Status: Obsolete

Win Source Part Number: 1242471-SFH 4554-DWEW
Category: Optoelectronics>LED Emitters - Infrared, UV, Visible
Type: Infrared (IR)
Package: Bulk
Orientation: Top View
Standard Package: 1,000
Current - DC Forward (If) (Max): 100mA
Viewing Angle: 20°
Voltage - Forward (Vf) (Typ): 1.7V
Wavelength: 860nm
Radiant Intensity (Ie) Min @ If: 400mW/sr @ 100mA
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -40°C ~ 100°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: ams-OSRAM USA Inc.
Other Names: SFH4554-DWEW,SFH4554-DWEW,Q65111A9145,SFH 4554-DWEW,475-3586
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1242471-SFH 4554-DWEW
Product Name Optoelectronics - LED Emitters - Infrared, UV, Visible
Peak Wavelength 860 nm (8600 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269531 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 635 milliwatts
View Details
LED Indication - Discrete - 516-4084-1-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Green
Peak Wavelength 512 nm (5120 Å)
View Details
3 suppliers
Specs
LED Type Red; Red
Peak Wavelength 636 nm (6360 Å)
Viewing Angle 60 degrees
View Details