OSRAM Opto Semiconductors PointLED LY P47B

Description
PointLED, yellow, colorless clear, enhanced optical power LED (HOP2000) Product Features Package: white SMT package, colorless clear resin Feature of the device: top mount or reverse mount ideal for backlighting Color: yellow (587 nm) Viewing angle at 50 % IV: 120 Technology: InGaAlP Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 3000 pcs. on ∅ 180 mm reel ESD - withstand voltage: up to 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM)
Description
PointLED, yellow, colorless clear, enhanced optical power LED (HOP2000) Product Features Package: white SMT package, colorless clear resin Feature of the device: top mount or reverse mount ideal for backlighting Color: yellow (587 nm) Viewing angle at 50 % IV: 120 Technology: InGaAlP Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 3000 pcs. on ∅ 180 mm reel ESD - withstand voltage: up to 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM)

Suppliers

Company
Product
Description
Supplier Links
PointLED - LY P47B - OSRAM Opto Semiconductors
San Jose, CA, USA
PointLED
LY P47B
PointLED LY P47B
PointLED, yellow, colorless clear, enhanced optical power LED (HOP2000) Product Features Package: white SMT package, colorless clear resin Feature of the device: top mount or reverse mount ideal for backlighting Color: yellow (587 nm) Viewing angle at 50 % IV: 120 Technology: InGaAlP Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 3000 pcs. on ∅ 180 mm reel ESD - withstand voltage: up to 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM)

PointLED, yellow, colorless clear, enhanced optical power LED (HOP2000)

Product Features

  • Package: white SMT package, colorless clear resin
  • Feature of the device: top mount or reverse mount ideal for backlighting
  • Color: yellow (587 nm)
  • Viewing angle at 50 % IV: 120
  • Technology: InGaAlP
  • Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01
  • Packing unit: 8 mm tape with 3000 pcs. on ∅ 180 mm reel
  • ESD - withstand voltage: up to 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM)
Supplier's Site

Technical Specifications

  OSRAM Opto Semiconductors
Product Category Light Emitting Diodes (LED)
Product Number LY P47B
Product Name PointLED
LED Type Yellow
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880393 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Led Light Bar, Warm Wht, 3700Lm, 1.168M; Light Colour Ledvance - 85AC2470 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 33000 milliwatts
View Details