OSRAM Opto Semiconductors Optoelectronics - LED Emitters - Infrared, UV, Visible SFH 0510

Description
Win Source Part Number: 958550-SFH 0510 Category: Optoelectronics>LED Emitters - Infrared, UV, Visible Package: Tape & Reel (TR) Standard Package: 3,000 Alternative Parts (Cross-Reference): SFH 0510SFH0510; ECCN: OBSOLETE Fake Threat In the Open Market: 75 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: ams-OSRAM USA Inc. Other Names: Q65111A5163,SFH 0510-ND,SFH0510 Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 958550-SFH 0510 Category: Optoelectronics>LED Emitters - Infrared, UV, Visible Package: Tape & Reel (TR) Standard Package: 3,000 Alternative Parts (Cross-Reference): SFH 0510SFH0510; ECCN: OBSOLETE Fake Threat In the Open Market: 75 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: ams-OSRAM USA Inc. Other Names: Q65111A5163,SFH 0510-ND,SFH0510 Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Emitters - Infrared, UV, Visible
958550-SFH 0510
Optoelectronics - LED Emitters - Infrared, UV, Visible 958550-SFH 0510
Win Source Part Number: 958550-SFH 0510 Category: Optoelectronics>LED Emitters - Infrared, UV, Visible Package: Tape & Reel (TR) Standard Package: 3,000 Alternative Parts (Cross-Reference): SFH 0510SFH0510; ECCN: OBSOLETE Fake Threat In the Open Market: 75 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: ams-OSRAM USA Inc. Other Names: Q65111A5163,SFH 0510-ND,SFH0510 Product Status: Obsolete

Win Source Part Number: 958550-SFH 0510
Category: Optoelectronics>LED Emitters - Infrared, UV, Visible
Package: Tape & Reel (TR)
Standard Package: 3,000
Alternative Parts (Cross-Reference): SFH 0510SFH0510;
ECCN: OBSOLETE
Fake Threat In the Open Market: 75 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: ams-OSRAM USA Inc.
Other Names: Q65111A5163,SFH 0510-ND,SFH0510
Product Status: Obsolete

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 958550-SFH 0510
Product Name Optoelectronics - LED Emitters - Infrared, UV, Visible
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736265 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
High Power LEDs - MTG7-001I-XBD00-NW-LDE3 - Marktech Optoelectronics
Specs
LED Package: Star Board with 1 LED
LED Type White
Viewing Angle 115 degrees
View Details