OSLON Black Flat is a small size high-flux LED for slim designs. The black package stands for high stability
Product Features
Package: SMD epoxy package
Feature of the device: small size high-flux LED for slim designs high robustness
Color: yellow (590 nm)
Viewing angle at 50 % IV: 120
Technology: InGaAlP Thinfilm
Assembly methods: suitable for all SMT assembly methods
Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01
Packing unit: 12 mm tape with 2000 pcs. on ∅ 180 mm reel
ESD - withstand voltage: 8 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 3B)
OSLON Black Flat is a small size high-flux LED for slim designs. The black package stands for high stability
Product Features
- Package: SMD epoxy package
- Feature of the device: small size high-flux LED for slim designs high robustness
- Color: yellow (590 nm)
- Viewing angle at 50 % IV: 120
- Technology: InGaAlP Thinfilm
- Assembly methods: suitable for all SMT assembly methods
- Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01
- Packing unit: 12 mm tape with 2000 pcs. on ∅ 180 mm reel
- ESD - withstand voltage: 8 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 3B)