OSRAM Opto Semiconductors PointLED LY P47F

Description
PointLED, yellow, colorless clear resin, enhanced Thinfilm LED Product Features Package: white SMT package colorless clear resin Feature of the device: top mount or reverse mount ideal for backlighting Color: yellow (590 nm) Viewing angle at 50 % IV: 120 Technology: InGaAlP Thinfilm Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 3000 pcs. on ∅ 180 mm reel ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)
Description
PointLED, yellow, colorless clear resin, enhanced Thinfilm LED Product Features Package: white SMT package colorless clear resin Feature of the device: top mount or reverse mount ideal for backlighting Color: yellow (590 nm) Viewing angle at 50 % IV: 120 Technology: InGaAlP Thinfilm Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 3000 pcs. on ∅ 180 mm reel ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)

Suppliers

Company
Product
Description
Supplier Links
PointLED - LY P47F - OSRAM Opto Semiconductors
San Jose, CA, USA
PointLED
LY P47F
PointLED LY P47F
PointLED, yellow, colorless clear resin, enhanced Thinfilm LED Product Features Package: white SMT package colorless clear resin Feature of the device: top mount or reverse mount ideal for backlighting Color: yellow (590 nm) Viewing angle at 50 % IV: 120 Technology: InGaAlP Thinfilm Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 3000 pcs. on ∅ 180 mm reel ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)

PointLED, yellow, colorless clear resin, enhanced Thinfilm LED

Product Features

  • Package: white SMT package colorless clear resin
  • Feature of the device: top mount or reverse mount ideal for backlighting
  • Color: yellow (590 nm)
  • Viewing angle at 50 % IV: 120
  • Technology: InGaAlP Thinfilm
  • Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01
  • Packing unit: 8 mm tape with 3000 pcs. on ∅ 180 mm reel
  • ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)
Supplier's Site

Technical Specifications

  OSRAM Opto Semiconductors
Product Category Light Emitting Diodes (LED)
Product Number LY P47F
Product Name PointLED
LED Type Yellow
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1918850 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 2.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
High Brightness LED - C503B-AAS-015 - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 5mm Plastic Round
LED Type Red
Peak Wavelength 594 nm (5940 Å)
View Details