OSRAM Opto Semiconductors Power IR Emitter (>40mW) SFH 4059SR

Description
Chipled with lens, half angle ±15°, typ. 16 mW/cm² (95 mW/sr) at 50 mA
Request a Quote Datasheet
Description
Chipled with lens, half angle ±15°, typ. 16 mW/cm² (95 mW/sr) at 50 mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power IR Emitter (>40mW) - SFH 4059SR - OSRAM Opto Semiconductors
San Jose, CA, USA
Power IR Emitter (>40mW)
SFH 4059SR
Power IR Emitter (>40mW) SFH 4059SR
Chipled with lens, half angle ±15°, typ. 16 mW/cm² (95 mW/sr) at 50 mA

Chipled with lens, half angle ±15°, typ. 16 mW/cm² (95 mW/sr) at 50 mA

Supplier's Site
Laguna Hills, CA, United States
Optoelectronics - LED Emitters - Infrared, UV, Visible
1005351-SFH 4059SR
Optoelectronics - LED Emitters - Infrared, UV, Visible 1005351-SFH 4059SR
Win Source Part Number: 1005351-SFH 4059SR Category: Optoelectronics>LED Emitters - Infrared, UV, Visible Series: CHIPLED Type: Infrared (IR) Package: Tape & Reel (TR) Orientation: Top View Standard Package: 2,000 Mounting: SMD (SMT) Current - DC Forward (If) (Max): 50mA Viewing Angle: 30° Voltage - Forward (Vf) (Typ): 3.45V Wavelength: 860nm Radiant Intensity (Ie) Min @ If: 95mW/sr @ 50mA Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: ams-OSRAM USA Inc. Other Names: Q65111A5310,SFH4059S R,SFH 4059SR-ND Base Product Number: SFH4059

Win Source Part Number: 1005351-SFH 4059SR
Category: Optoelectronics>LED Emitters - Infrared, UV, Visible
Series: CHIPLED
Type: Infrared (IR)
Package: Tape & Reel (TR)
Orientation: Top View
Standard Package: 2,000
Mounting: SMD (SMT)
Current - DC Forward (If) (Max): 50mA
Viewing Angle: 30°
Voltage - Forward (Vf) (Typ): 3.45V
Wavelength: 860nm
Radiant Intensity (Ie) Min @ If: 95mW/sr @ 50mA
Package / Case: 1206 (3216 Metric)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: ams-OSRAM USA Inc.
Other Names: Q65111A5310,SFH4059SR,SFH 4059SR-ND
Base Product Number: SFH4059

Buy Now Datasheet

Technical Specifications

  OSRAM Opto Semiconductors Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number SFH 4059SR 1005351-SFH 4059SR
Product Name Power IR Emitter (>40mW) Optoelectronics - LED Emitters - Infrared, UV, Visible
LED Type Infrared
Peak Wavelength 860 nm (8600 Å) 860 nm (8600 Å)
Viewing Angle 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LEDs - 2285067 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 5mm
LED Type Red; Red
Peak Wavelength 660 nm (6600 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 70 degrees
View Details