OSRAM Opto Semiconductors Golden DRAGON LED LY W5SM

Description
Golden DRAGON, yellow, 1.4 Watt LED, 1000 mA max. current Product Features Package: white SMD package, colorless clear silicone resin Feature of the device: point lightsource with high luminous efficiency and low space Color: yellow (590 nm) Viewing angle at 50 % IV: 120 Technology: InGaAlP Thinfilm Optical efficiency (typ.): 68 lm/W (yellow) Optical efficiency (max.): 68 lm/W at 100 mA Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 24 mm tape with 800 pcs. on ∅ 180 mm reel ESD - withstand voltage: 8 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 3B)
Description
Golden DRAGON, yellow, 1.4 Watt LED, 1000 mA max. current Product Features Package: white SMD package, colorless clear silicone resin Feature of the device: point lightsource with high luminous efficiency and low space Color: yellow (590 nm) Viewing angle at 50 % IV: 120 Technology: InGaAlP Thinfilm Optical efficiency (typ.): 68 lm/W (yellow) Optical efficiency (max.): 68 lm/W at 100 mA Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 24 mm tape with 800 pcs. on ∅ 180 mm reel ESD - withstand voltage: 8 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 3B)

Suppliers

Company
Product
Description
Supplier Links
Golden DRAGON LED - LY W5SM - OSRAM Opto Semiconductors
San Jose, CA, USA
Golden DRAGON LED
LY W5SM
Golden DRAGON LED LY W5SM
Golden DRAGON, yellow, 1.4 Watt LED, 1000 mA max. current Product Features Package: white SMD package, colorless clear silicone resin Feature of the device: point lightsource with high luminous efficiency and low space Color: yellow (590 nm) Viewing angle at 50 % IV: 120 Technology: InGaAlP Thinfilm Optical efficiency (typ.): 68 lm/W (yellow) Optical efficiency (max.): 68 lm/W at 100 mA Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 24 mm tape with 800 pcs. on ∅ 180 mm reel ESD - withstand voltage: 8 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 3B)

Golden DRAGON, yellow, 1.4 Watt LED, 1000 mA max. current

Product Features

  • Package: white SMD package, colorless clear silicone resin
  • Feature of the device: point lightsource with high luminous efficiency and low space
  • Color: yellow (590 nm)
  • Viewing angle at 50 % IV: 120
  • Technology: InGaAlP Thinfilm
  • Optical efficiency (typ.): 68 lm/W (yellow)
  • Optical efficiency (max.): 68 lm/W at 100 mA
  • Assembly methods: suitable for all SMT assembly methods
  • Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01
  • Packing unit: 24 mm tape with 800 pcs. on ∅ 180 mm reel
  • ESD - withstand voltage: 8 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 3B)
Supplier's Site

Technical Specifications

  OSRAM Opto Semiconductors
Product Category Light Emitting Diodes (LED)
Product Number LY W5SM
Product Name Golden DRAGON LED
LED Type Yellow
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736372 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 430 nm (4300 Å)
Number of Array Elements 1
View Details
4 POS,RA,YEL LED - AM2520EF/4YD - Kingbright Corporation
Kingbright Corporation
Specs
LED Package: Quad-Level 1.8mm
LED Type Yellow
Peak Wavelength 588 nm (5880 Å)
View Details
LED Indication - Discrete - 1497-XZDGK55W-3RTDKR-ND - DigiKey
Specs
LED Package: 1206 (3216 Metric)
LED Type Green
Peak Wavelength 515 nm (5150 Å)
View Details