OSRAM Opto Semiconductors Power IR Emitter (>40mW) SFH 4640

Description
SMT MIDLED Toplooker, half angle ±15°, typ. 70 mW/sr at 100 mA
Request a Quote Datasheet
Description
SMT MIDLED Toplooker, half angle ±15°, typ. 70 mW/sr at 100 mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power IR Emitter (>40mW) - SFH 4640 - OSRAM Opto Semiconductors
San Jose, CA, USA
Power IR Emitter (>40mW)
SFH 4640
Power IR Emitter (>40mW) SFH 4640
SMT MIDLED Toplooker, half angle ±15°, typ. 70 mW/sr at 100 mA

SMT MIDLED Toplooker, half angle ±15°, typ. 70 mW/sr at 100 mA

Supplier's Site
IR LEDs - 6889461 - RS Components, Ltd.
Corby, Northants, United Kingdom
IR LEDs
6889461
IR LEDs 6889461
Infra-Red MIDLED,Top Looker

Infra-Red MIDLED,Top Looker

Supplier's Site
IR LEDs - 6889461P - RS Components, Ltd.
Corby, Northants, United Kingdom
IR LEDs
6889461P
IR LEDs 6889461P
Infra-Red MIDLED,Top Looker

Infra-Red MIDLED,Top Looker

Supplier's Site
IR LEDs - 9133376 - RS Components, Ltd.
Corby, Northants, United Kingdom
IR LEDs
9133376
IR LEDs 9133376
Infra-Red MIDLED,Top Looker

Infra-Red MIDLED,Top Looker

Supplier's Site
Laguna Hills, CA, United States
Optoelectronics - LED Emitters - Infrared, UV, Visible
1092444-SFH 4640
Optoelectronics - LED Emitters - Infrared, UV, Visible 1092444-SFH 4640
Win Source Part Number: 1092444-SFH 4640 Category: Optoelectronics>LED Emitters - Infrared, UV, Visible Series: MIDLED Type: Infrared (IR) Package: Tape & Reel Orientation: Top View Standard Package: 2,000 Mounting: SMD (SMT) Current - DC Forward (If) (Max): 100mA Viewing Angle: 30° Voltage - Forward (Vf) (Typ): 1.5V Wavelength: 950nm Radiant Intensity (Ie) Min @ If: 80mW/sr @ 100mA Package / Case: 2-SMD, No Lead Temperature Range - Operating: -40°C ~ 100°C (TA) Alternative Parts (Cross-Reference): SFH 4645; SFH 4650-Z; SFH 4655-Z; SSL-LXA228SRC-TR11; 597-2301-202F; SML-LX23SRC-TRQ65110 A9369; Q65110-A9369; Q65110A9369; SFH 4640.; SFH4640; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: ams-OSRAM USA Inc. Other Names: SFH 4640-ND,475-3132-6,Q 65110A9369,475-3132- 2,475-3132-1

Win Source Part Number: 1092444-SFH 4640
Category: Optoelectronics>LED Emitters - Infrared, UV, Visible
Series: MIDLED
Type: Infrared (IR)
Package: Tape & Reel
Orientation: Top View
Standard Package: 2,000
Mounting: SMD (SMT)
Current - DC Forward (If) (Max): 100mA
Viewing Angle: 30°
Voltage - Forward (Vf) (Typ): 1.5V
Wavelength: 950nm
Radiant Intensity (Ie) Min @ If: 80mW/sr @ 100mA
Package / Case: 2-SMD, No Lead
Temperature Range - Operating: -40°C ~ 100°C (TA)
Alternative Parts (Cross-Reference): SFH 4645; SFH 4650-Z; SFH 4655-Z; SSL-LXA228SRC-TR11; 597-2301-202F; SML-LX23SRC-TRQ65110 A9369; Q65110-A9369; Q65110A9369; SFH 4640.; SFH4640;
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: ams-OSRAM USA Inc.
Other Names: SFH 4640-ND,475-3132-6,Q65110A9369,475-3132-2,475-3132-1

Buy Now Datasheet

Technical Specifications

  OSRAM Opto Semiconductors RS Components, Ltd. RS Components, Ltd. Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number SFH 4640 6889461 6889461P 1092444-SFH 4640
Product Name Power IR Emitter (>40mW) IR LEDs IR LEDs Optoelectronics - LED Emitters - Infrared, UV, Visible
LED Type Infrared Infrared Infrared
Peak Wavelength 950 nm (9500 Å) 950 nm (9500 Å) 950 nm (9500 Å) 950 nm (9500 Å)
LED Package: 3.3 x 2.35 x 1.7mm
Number of Array Elements 1
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269575 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 754-2102-2-ND - DigiKey
Specs
LED Package: 2-SMD, No Lead
LED Type Blue
Peak Wavelength 465 nm (4650 Å)
View Details
LED Indication - Discrete - 1497-1034-ND - DigiKey
Specs
LED Package: Radial - 3 Leads
LED Type Red; Yellow; Multi-Colored
Peak Wavelength 590 to 627 nm (5900 to 6270 Å)
View Details