OSRAM Opto Semiconductors Advanced Power TOPLED Plus LY G5AP

Description
Advanced Power TOPLED Plus, Enhanced optical Power LED (ThinGaN), red (R), white P-LCC-4 package, colorless clear silicone resin, clear silicone lens Product Features Package: white SMT package colorless clear silicone resin clear silicone lens Feature of the device: more light due to higher optical efficiency higher current at the same ambient temperature possible compared to PowerTOPLED lens with overcasting Color: yellow (590 nm) Viewing angle at 50 % IV: 145 Technology: InGaAlP Thinfilm Optical efficiency (typ.): 65 lm/W (yellow) Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 12 mm tape with 700 pcs. on ∅ 180 mm reel ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)
Description
Advanced Power TOPLED Plus, Enhanced optical Power LED (ThinGaN), red (R), white P-LCC-4 package, colorless clear silicone resin, clear silicone lens Product Features Package: white SMT package colorless clear silicone resin clear silicone lens Feature of the device: more light due to higher optical efficiency higher current at the same ambient temperature possible compared to PowerTOPLED lens with overcasting Color: yellow (590 nm) Viewing angle at 50 % IV: 145 Technology: InGaAlP Thinfilm Optical efficiency (typ.): 65 lm/W (yellow) Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 12 mm tape with 700 pcs. on ∅ 180 mm reel ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)

Suppliers

Company
Product
Description
Supplier Links
Advanced Power TOPLED Plus - LY G5AP - OSRAM Opto Semiconductors
San Jose, CA, USA
Advanced Power TOPLED Plus
LY G5AP
Advanced Power TOPLED Plus LY G5AP
Advanced Power TOPLED Plus, Enhanced optical Power LED (ThinGaN), red (R), white P-LCC-4 package, colorless clear silicone resin, clear silicone lens Product Features Package: white SMT package colorless clear silicone resin clear silicone lens Feature of the device: more light due to higher optical efficiency higher current at the same ambient temperature possible compared to PowerTOPLED lens with overcasting Color: yellow (590 nm) Viewing angle at 50 % IV: 145 Technology: InGaAlP Thinfilm Optical efficiency (typ.): 65 lm/W (yellow) Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 12 mm tape with 700 pcs. on ∅ 180 mm reel ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)

Advanced Power TOPLED Plus, Enhanced optical Power LED (ThinGaN), red (R), white P-LCC-4 package, colorless clear silicone resin, clear silicone lens

Product Features

  • Package: white SMT package colorless clear silicone resin clear silicone lens
  • Feature of the device: more light due to higher optical efficiency higher current at the same ambient temperature possible compared to PowerTOPLED lens with overcasting
  • Color: yellow (590 nm)
  • Viewing angle at 50 % IV: 145
  • Technology: InGaAlP Thinfilm
  • Optical efficiency (typ.): 65 lm/W (yellow)
  • Assembly methods: suitable for all SMT assembly methods
  • Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01
  • Packing unit: 12 mm tape with 700 pcs. on ∅ 180 mm reel
  • ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)
Supplier's Site

Technical Specifications

  OSRAM Opto Semiconductors
Product Category Light Emitting Diodes (LED)
Product Number LY G5AP
Product Name Advanced Power TOPLED Plus
LED Type Yellow
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169844 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
LED White Lighting - 1416-L128-3080CB3500006TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3000 K
View Details
2 suppliers