OSRAM Opto Semiconductors Power IR Emitter (>40mW) SFH 4556P

Description
5 mm (T1 ¾) Plastic Package, half angle ±65°, typ. 12 mW/sr at 100mA Product Features Peak wavelength: 1000 Package: T 1 3/4 package (5 mm) Available on tape and reel (in Ammopack)
Description
5 mm (T1 ¾) Plastic Package, half angle ±65°, typ. 12 mW/sr at 100mA Product Features Peak wavelength: 1000 Package: T 1 3/4 package (5 mm) Available on tape and reel (in Ammopack)

Suppliers

Company
Product
Description
Supplier Links
Power IR Emitter (>40mW) - SFH 4556P - OSRAM Opto Semiconductors
San Jose, CA, USA
Power IR Emitter (>40mW)
SFH 4556P
Power IR Emitter (>40mW) SFH 4556P
5 mm (T1 ¾) Plastic Package, half angle ±65°, typ. 12 mW/sr at 100mA Product Features Peak wavelength: 1000 Package: T 1 3/4 package (5 mm) Available on tape and reel (in Ammopack)

5 mm (T1 ¾) Plastic Package, half angle ±65°, typ. 12 mW/sr at 100mA

Product Features

  • Peak wavelength: 1000
  • Package: T 1 3/4 package (5 mm)
  • Available on tape and reel (in Ammopack)
Supplier's Site

Technical Specifications

  OSRAM Opto Semiconductors
Product Category Light Emitting Diodes (LED)
Product Number SFH 4556P
Product Name Power IR Emitter (>40mW)
LED Type Infrared
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736271 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
JKL Components Corporation
Specs
LED Package: T-1 3/4
LED Type Yellow
Viewing Angle 95 degrees
View Details
2 suppliers